More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-320M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-320M

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045902758

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
546520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
16 Jun 2025 06:36:47
The date of the most recent change of this product data-sheet in Icecat.
Features
Compatibility
*
HL4140CN, HL4150CDN, HL4570CDW, HL4570CDWT, DCP9055CDN, DCP9270, MFC9460CDN, MFC9465CDN, MFC9970CDW
Quantity per pack
*
1 pc(s)
Colour toner page yield
*
1500 pages
Type
*
Original
Printing colours
*
Magenta
Brand compatibility
*
Brother
Country of origin
China
Weight & dimensions
Width
166 mm
Depth
120 mm
Height
340 mm
Weight
492 g
Packaging data
Package weight
922 g
Other features
Colour

Print technology
Laser printing
Technical details
Pallet type
800 x 1200 mm
Logistics data
Harmonized System (HS) code
84439990
Pallet gross height
17.4 cm
Pallet gross weight
43.7 kg
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Master (outer) cases per pallet
36 pc(s)
Products per pallet
144 pc(s)
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
25056UK | 25056UK |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
25055UK | 25055UK |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
25054UK | 25054UK |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
25053UK | 25053UK |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
BT320Y | BT320Y |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
BT320C | BT320C |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
BT320B | BT320B |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
25071DK | Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Brother TN325BK / TN325C / TN325M / TN325Y - For Brother DCP / HL / MFC |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
25060DK | Yellow Laser Toner - Brother TN328Y - For Brother DCP / HL / MFC |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
25059DK | Magenta Laser Toner - Brother TN328M - For Brother DCP / HL / MFC |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
5 distributor(s) |
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
9 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
5 distributor(s) |
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.