location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX410UA-GV544T laptop Intel® Core™ i3 i3-8130U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX410UA-GV544T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX410UA-GV544T show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 06:16:49
The date of the most recent change of this product data-sheet in Icecat.
ASUS UX410UA-GV544T user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Zenbook UX410UA-GV544T laptop Intel® Core™ i3 i3-8130U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i3 i3-8130U 2.2 GHz Processor cores: 2
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 4 GB DDR4-SDRAM
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac)
  • - 48 Wh 45 W
  • - Windows 10 Home
More>>>
Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8130U
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.2 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
LAN/VGA combo port
No
S/PDIF out port
No
Microphone in
No
Line-in
No
Combo headphone/mic port
Yes
Docking connector
No
Alienware graphics amplifier port
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 42 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
137977
Battery
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
323 mm
Depth
223 mm
Height
18.9 mm
Weight *
1.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 23:31:40
Uk has collected 32 expert reviews for ASUS Zenbook UX410UA-GV544T laptop Intel® Core™ i3 i3-8130U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-11-19 23:31:38
The Asus ZenBook UX410UA is a Windows alternative to the Apple Macbook Air. It has a fairly rich and practical display, a deep-action keyboard and a glass trackpad, a rarity at the price. Build quality could be slightly better, as a few parts flex a litt...
Bottom line The Asus ZenBook UX410UA is a great laptop if you want something that will let you work and check emails, wherever you are. It's portable, the screen has a matt finish and the battery life is very good.It also has a glass trackpad, matching the lovely Len...
80%
gadgetscentral.co.uk
Updated:
2019-11-19 23:31:38
With the UX410 series have premium looks and top-quality screens and the Asus UX410UA is no exception.The brushed aluminium lid would be equally at home on a laptop twice the price, and it's complemented by a sunken touchpad complete with a shiny metal...
Bottom line It adds up to an excellent budget laptop. If you control what you store on this laptop then it becomes manageable. It's another impressive offering from Asus, which once again shows its rivals how to build an alluring mid-range laptop without making compr...
0%
expertreviews.co.uk
Updated:
2019-11-19 23:31:38
Price: £199You might not have heard of it, but the Linx 12X64 is a cheap and cheerful 2-in-1 laptop that comes with a bundled keyboard at no extra cost. Having reviewed the laptop at £280, it was a fantastic device at that price but now that it's plummete...
0%
expertreviews.co.uk
Updated:
2019-11-19 23:31:39
A larger chassis provides more room for ports, though, and the UX410 is well connected. Along with a combo audio jack, there’s a full-sized HDMI connector plus USB 3.1 and USB Type-C ports on the left-hand side. An SD card slot and two further USB 2 ports...
Good Premium looks, Lightweight, Excellent screen...
Bad 128GB SSD in lower spec version...
Bottom line Once again, Asus shows other manufacturers how to build great quality laptops on a budget...
100%
techadvisor.co.uk
Updated:
2019-11-19 23:31:39
The Asus ZenBook UX410 is what you get when you cross a practical laptop with a super-sleek Ultrabook. You get the gorgeous thin and portable design of an aluminium Ultrabook combined with the practicality and performance of a standard (chunky) laptop. B...
Bottom line The Asus ZenBook UX410 is a stunning laptop in terms of design, there's no doubt about that. The small details, like the spun metal finish on the lid or the chamfered edges of the trackpad, help the ZenBook look like a high-end laptop without the pricetag...
60%
gadgetspeak.com
Updated:
2019-11-19 23:31:39
This Asus Zeonbook measures 32x22.2x1.5cm the last measurement is at the back and it is only 1cm at the front and it weighs 1320 grams.The viewable screen is 31x17.7cm which gives the notional diagonal imperial measurement of 14 inches. The display is 192...
80%
goodhousekeeping.co.uk
Updated:
2019-11-19 23:31:39
Want a mid-range laptop that'll cope well with basic computing tasks like word processing and simple photo editing but for under £800? The Asus Zenbook UX410 is the ideal choice - it's got the same processing power and storage space as its bigger brother...
Good The laptop is highly portable, and not heavy to use on the go, Simple to setup and fast to boot up too, The laptop is quick to recharge, The metallic lid looks stylish, although the keyboard casing doesn't match this, Copes well with basic computing tasks...
Bad There's no touchscreen, The laptop lacks a fingerprint sensor and Bluetooth, which can be found on its bigger brother, the Zenbook UX430, Not suitable for gaming, Battery life is disappointing...
Bottom line This is a great value mid-range laptop that copes well with simple computing tasks. The lack of added bells and whistles like Bluetooth and a fingerprint sensor means it's £200 cheaper than the next model up - ideal if you're on a budget...
77%
ultrabookreview.com
Updated:
2019-11-19 23:31:39
OEM's focused much in creating thinner and lighter laptops in the last years, yet only few turned their attention on the overall footprint of their devices. Dell was one of the first with the XPS 13 series launched back in 2015, which is still my ultrapo...
Good compact and well built, excellent screen, good keyboard, not the best though, full size IO, performs flawlessly, upgradeable storage and RAM, runs cool, even with demanding loads, long battery life, despite having a 48 Wh battery, fair priced...
Bad some sharp edges on the bottom, the screen only leans back to about 120 degrees, jumpy trackpad, fan active all the time with daily use, although there's no need for it to be, noticed some coil whining, poor long range wireless performance...
Bottom line The Zenbook UX410 is one these modern ultraportables that squeeze a bigger screen inside a compact shell. In this case, it's an excellent 14-inch matte display inside the body of a 13-inch notebook. It's not as light or as thin as some other ultraportable...
80%
topnewreview.com
Updated:
2019-11-19 23:31:38
The screen is not top quality, but the ZenBook 13 has lots of processing powerThe jury's out on whether the glossy lid feels classier or cheaper than brushed metal, but what we can definitely say is that it picks up more fingerprints than a crime-scene...
Bottom line With a better screen, even at a slightly higher price, this could have been the ideal ultra-portable laptop; as it is, it's a near miss...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)