location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C31CA85834 label printer Thermal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C31CA85834
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA85834
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2021 16:53:22
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print technology *
Thermal
Ports & interfaces
USB port *
Yes
Standard interfaces
USB, Parallel
Performance
Mean time between failures (MTBF)
360000 h
Design
Product colour *
Black
System requirements
Compatible operating systems
Windows 7/Vista/XP/2000 Mac OS X
Other features
Dimensions (WxDxH)
145 x 195 x 148 mm
Brand Image Product code Product Stock Price from
Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired & Wireless Wi-Fi Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired & Wireless Wi-Fi
(show image)
C31C412412W TM-L90 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN Epson TM-T88IV Restick Series label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN
(show image)
C31C636366E TM-T88IV Restick Series 0.00
(excl. VAT)
0 (incl. VAT)