location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA MP170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0576B007 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 22 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - 5.58 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
2.7 s
Time to first page (colour, normal)
3.6 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Time to first copy (black, normal)
2.7 s
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Glossy paper, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
12 W
Weight & dimensions
Weight
5.58 kg
Other features
Dimensions (WxDxH)
444.5 x 381 x 183 mm
Compatible operating systems
Windows XP/Me/2000/98
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:34:22
Uk has collected 7 expert reviews for Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-04 07:10:15
One of the fastest and best-quality printers on show. The scanner isn?t perfect and there aren?t as many features as the best here, but the MP170 is hard to beat for value.
67%
trustedreviews.com
Updated:
2011-09-25 22:34:21
Multifunction printers are getting ‘multier' with each new range that comes out. Canon's Pixma MF170 offers printing from memory cards and cameras to the staple fare of printing, scanning and copying and does it all for a very modest price. This is a big...
90%
Brand Image Product code Product Stock Price from
Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
0577B007 PIXMA MP450 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP-260 Inkjet A4 19 ppm Canon PIXMA MP-260 Inkjet A4 19 ppm
(show image)
2917B009 MP-260 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1447B008 MP160 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1448B008 MP180 0.00
(excl. VAT)
0 (incl. VAT)