location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 ft Micro USB Cable - A to Left Angle Micro B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 ft Micro USB Cable - A to Left Angle Micro B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UUSBHAUB1LA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841009 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 ft Micro USB Cable - A to Left Angle Micro B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - USB A Straight Male
  • - Micro-USB B Angled Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
More>>>
Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
AWG wire size
30
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Features
Product colour *
Black
Weight & dimensions
Cable length *
0.3 m
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
8 mm
Package weight
17 g
Packaging content
Quantity per pack *
1 pc(s)
Certificates
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 3 ft Mini USB Cable - A to Left Angle Mini B StarTech.com 3 ft Mini USB Cable - A to Left Angle Mini B
(show image)
USB2HABM3LA 3 ft Mini USB Cable - A to Left Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 ft Mini USB Cable - A to Right Angle Mini B StarTech.com 3 ft Mini USB Cable - A to Right Angle Mini B
(show image)
USB2HABM3RA 3 ft Mini USB Cable - A to Right Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 ft Micro USB Cable - A to Left Angle Micro B StarTech.com 3 ft Micro USB Cable - A to Left Angle Micro B
(show image)
UUSBHAUB3LA 3 ft Micro USB Cable - A to Left Angle Micro B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)