location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Booq Boa Flow M 43.2 cm (17") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Booq Check ‘Booq’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Boa Flow M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFM-BLK
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Booq’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Booq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Booq Boa Flow M 43.2 cm (17") Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 43.2 cm (17")
  • - Nylon
  • - 2.05 kg
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:04:28
Uk has collected 4 expert reviews for Booq Boa Flow M 43.2 cm (17") Backpack case and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
macworld.com.au
Updated:
2011-11-07 00:25:54
There’s really no such thing as the perfect bag – it can’t be all things to all people. My needs, for example, are a backpack with laptop compartment, a roomy space for travelling needs such as books and jumpers, somewhere for documents, business cards...
Bottom line The Booq Boa Flow is a very, very good bag. The only things that would make it perfect, in my view, would be roller capability – two wheels and a telescoping handle – and a third padded compartment for a second lens or flash. Available from Computers...
90%
the-gadgeteer.com
Updated:
2011-07-30 16:04:28
It has been more than 20 years since I have regularly carried a backpack (college to be exact). It was a ratty (at least by the time I got done with it) old JanSport with mediocre construction, little comfort, and zero accommodations for tech-stuff, b...
Good Excellent materials and workmanship, Very well made, Water-repellent coating, Separate, padded laptop compartment, Many pockets and compartments, Comfortable, Very nice looking...
Bad A bit expensive...
0%
cultofmac.com
Updated:
2014-12-03 02:42:17
When I opened the (huge) shipping box that brought the new Boa Flow to Cult of Mac's German HQ, I thought I'd hate it (the bag, not the box). But it turned out to be one of my favorite bags for lugging a lot of gear with me.The Boa Flow is made for “creat...
Good Capacious, comfortable when full, packed with clever features, super versatile...
Bad Shoulder straps need careful adjustment, dorkylooking...
Bottom line Boa Flow backpack is like having your own personal SherpaTweetCharlie Sorrel (6:00 am PDT, Jun 3rd)Photos: Charlie Sorrel/Cult...
0%