location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX305FW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office BX305FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB08305 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX305FW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 34 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi
  • - 7.1 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
Indonesia
Input & output capacity
Total input capacity *
120 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Supported network protocols (IPv4)
IEEE 802.11b/g
Performance
Card reader integrated
No
Sound pressure level (printing)
38 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
10 W
Power consumption (standby)
2.2 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7.1 kg
Packaging data
Package width
475 mm
Package depth
525 mm
Package height
290 mm
Package weight
9.32 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Epson Web Support Epson Easy Photo Print Epson Fax Utility Presto! PageManager 9
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.18 m
Products per pallet layer
2 pc(s)
Products per pallet
14 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.18 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Other features
Dimensions (WxDxH)
460 x 411 x 235 mm
Power requirements
220-240V
Power supply type
AC
Wireless technology
WiFi
Print head
Epson Micro Piezo
Compatible operating systems
Windows XP/Vista/7 Mac 10.4.11 +
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:06:25
Uk has collected 10 expert reviews for Epson Stylus Office BX305FW and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-14 07:06:25
Epson's range of small-office and home-office multi-function devices goes up to the £260 Epson Stylus Office BX925FWD, which has lots of extras.The much more affordable Stylus Office BX305FW has good features, including an automatic document feeder (AD...
Good Automatic document feeder; full fax with speeddial buttons; good software included...
Bad Slow prints; no memory card slots or USB socket; higherthanaverage running costs...
Bottom line Good features for the money, but a bit slow and expensive to run...
60%
gadgetspeak.com
Updated:
2011-08-14 07:06:25
Like big red buses, you do not see one for ages and then two arrive in close proximity. This type of situation arose with two Epson multifunction devices...
52%
trustedreviews.com
Updated:
2011-08-14 07:06:25
Not everybody uses inkjet all-in-ones for printing photos and for home and small offices, plain paper print is much more important. Epson has a range of small office inkjets, going under the brand Stylus Office. The Stylus Office BX305FW is an economicall...
Good Fax with five speeddials, Presto! PageManager 9SE bundled, Wireless connection as standard...
Bad Low print speeds, particularly in colour, Jaggy black text print, Noisy paper feed...
70%
itreviews.com
Updated:
2011-08-14 07:06:25
Consumers on the hunt for a budget all-in-one printer for the small business or home office have plenty of choice right now, with major manufacturers competing for their cash. To stand out from the herd, companies like Epson need to come up with somet...
Bottom line In a crowded home office market, the Stylus Office BX305FW boasts a fax facility, Wi-Fi connectivity, quick-drying ink and good quality photos. But its slothful speed and lack of memory card slots or PictBridge function make £100 seem rather steep comp...
0%
techradar.com
Updated:
2011-08-14 07:06:25
Inkjet printers have a sloppy reputation for business printing. Run a highlighter pen over an important phrase of text and you're likely to end up with a smudgy mess. A few raindrops can make ink-printed envelopes almost unintelligible. Colour laser pr...
Good Robust, smudge-resistant printing on plain paper, Simple to use, especially for standalone photocopying and faxing, It can fax documents directly from your computer, without having to print them out first, Photo output on plain paper looks better than...
Bad The single input tray makes for too much swapping between plain, letter-headed and photo paper, Lack of auto duplex facility is missing a trick, since the resin-based inks are ideal for double-sided output, No memory card readers or USB socket for prin...
Bottom line Inkjet printers have a sloppy reputation for business printing. Run a highlighter pen over an important phrase of text and you're likely to end up with a smudgy mess. A few raindrops can make ink-printed envelopes almost unintelligible. Colour laser pr...
60%