location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4509B081
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 23 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Internal memory: 32 MB
  • - 11.7 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Copying
Copying *
Mono copying
Time to first copy (black, normal)
9 s
Scanning
Scanning *
Colour scanning
Maximum scan resolution
9600 x 9600 DPI
Fax
Faxing *
Mono faxing
Features
Maximum duty cycle *
8000 pages per month
Digital sender
No
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Network
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (standby)
3 W
Weight & dimensions
Weight
11.7 kg
Other features
Compatible operating systems
Windows
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:02:33
Uk has collected 3 expert reviews for Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2013-04-25 20:24:50
Canon has always made a lot more laser printer engines than completed machines, but increasingly has ranges nearly as good as companies like HP and Brother. The Canon i-SENSYS MF4450 clocks in at under £150 and still offers a four function, mono machine...
Good Neat paper tray cover, Close to claimed speed, Scan to searchable PDF...
Bad No duplex print, No wireless connection, Only singlesheet multipurpose tray...
80%
pcmag.com
Updated:
2011-09-26 00:02:32
If you think of the Canon imageClass MF4450 ($249 direct) mono laser MFP as a personal version of the Editors' Choice Canon imageClass MF4570dn ($299 direct, 4 stars), you won't be far off. There are some important differences, most notably the lack of...
Good Fast. Prints, scans, and faxes from PC. Standalone copier and fax. Automatic document feeder.
Bad The Canon imageClass MF4450 is a definitively personal printer that delivers fast speed and acceptably high-quality output.
Bottom line The Canon imageClass MF4450 is a definitively personal printer that delivers fast speed and acceptably high-quality output. Buy it now...
80%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm
(show image)
8482B023 MF6140dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm
(show image)
0564B044 MF6550 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B041 MF-4430 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B111 MF4550d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B091 MF4580dn 0.00
(excl. VAT)
0 (incl. VAT)