location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Microwave Steam Steriliser SCF271/06

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microwave Steam Steriliser SCF271/06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF271/06 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5012909008426 show
Category:
Objects into which baby feeding bottles are placed and then sterilized using steam.
Bottle Sterilizers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2025 07:23:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF271/06 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Technical details
Product colour *
Transparent
Country of origin
England
Extra soft, newborn flow nipple(s)
1 pc(s)
Extra soft, slow flow nipple
1 pc(s)
Natural feeding bottle (260 ml/ 9 oz)
1 pc(s)
Technical details
Newborn pacifier(s) included
1 pc(s)
Weight & dimensions
Weight
740 g
Other features
Dimensions (WxDxH)
280 x 280 x 166 mm
Packaging content
Tongs included
Yes
Brand Image Product code Product Stock Price from
Philips AVENT Lid and clips for Microwave Steriliser CRP408/01 Philips AVENT Lid and clips for Microwave Steriliser CRP408/01
(show image)
CRP408/01 Lid and clips for Microwave Steriliser CRP408/01