location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J615W multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J615W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J615W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766678735 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J615W multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 40 MB 192 MHz
  • - 8.06 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scan technology
CIS
Scan to
E-mail, File, Image, OCR, USB
Image formats supported
BMP, JPG, PNG, TIF
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
250 locations
Auto reduction
Yes
Features
Recommended duty cycle
50
Maximum duty cycle *
2500 pages per month
Digital sender
No
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
215 x 355 mm
Paper tray media types *
Glossy paper, Photo paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Envelopes sizes
10, C5, DL
Paper tray media weight
64 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), NetBIOS / WINS, LPR / LPD, Custom Raw Port/Port9100, DNS Resolver, mDNS, FTP Server, TELNET, SNMPv1, TFTP, Scanner Port, LLTD, Web Services, LLMNR
Performance
Card reader integrated
Yes
Internal memory *
40 MB
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC
Processor frequency
192 MHz
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
8.38 cm (3.3")
Power
Power consumption (average operating)
19.5 W
Power consumption (standby)
6 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 95 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
223 mm
Depth
459 mm
Height
462 mm
Weight
8.06 kg
Packaging data
Package weight
9.87 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
390 x 180 x 375 mm
Wireless technology
802.11b/g
Compatible operating systems
Windows 2000/XP/Vista/7 Mac OS X 10.4.11/10.5.X/10.6.X
PictBridge
Yes
Emulations
GDI
Ink drop
1.5pl
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 01:21:43
Uk has collected 11 expert reviews for Brother MFC-J615W multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 01:21:38
41 seconds to print the first page from 'off' position, 22 seconds from standby and 19 seconds when up and running: pretty long! The worst score here is from the 'on' position. In our last test for example, the Epson Stylus Office BX625FWDtook just 9 s...
Good Allinone compact, Ethernet and WiFi, Quiet and low energy, Easy access cartridges...
Bad Low quality prints and copies, Slow speeds, No double sided, Just the standard size cartridge available...
Bottom line This printer will stand out for its compactness and range of features at a reasonable price, but office document print quality is pretty poor and it's very much on the slow side. If you're looking for a multifunction with wi-fi connectivity in the same...
60%
itreviews.com
Updated:
2011-07-31 01:21:42
The MFC-J615W all-in-one printer is a solidly made, well labelled and easily connected machine that produces surprisingly high quality photo images but is dogged by slow speeds, a problem Brother needs to address. Brother - MFC-J615W price Buy Brother...
0%
trustedreviews.com
Updated:
2011-07-31 01:21:43
The MFC-J615W is one of a new set of inkjet all-in-ones from Brother, which slots in the higher end of its copious range. In feature terms, it's more of the same and it's designed for the home and small office, with both fax and photo handling to add to t...
60%
pcmag.com
Updated:
2011-07-31 01:21:39
The Brother MFC-J615w ($129 direct) offers a good feature set for a moderately priced multifunction printer (MFP). Fax capabilities and an ADF give it some home-office chops, while it has photo-centric features that give it some appeal as a home printe...
Good Good feature set for the price. ADF and fax. 3.3-inch LCD. 2-year warranty.
Bad Sub-par photos and especially graphics.
Bottom line The Brother MFC-J615w provides a good feature set and a large LCD screen for an MFP in its price range. Buy it now...
80%
maclife.com
Updated:
2011-07-31 01:21:40
Product MFC-J615w Company Brother Contact brother-usa.com Price $129.99 Requirements Mac OS 10.4.11 or later; 512MB RAM; USB 2.0, Ethernet, or Wi-Fi b/g connection; iOS 3.0 or later (for Brother iPrint&Scan app on iPhone) Positives Front-loadin...
Good Front-loading ink chamber. Decent print quality for low cost. iOS app allows scanning to portable device.
Bad Terrible Mac OS X software with no way to use Preview or Image Capture. USB or Ethernet connection requires long cables since ports are actually inside the unit. Can’t scan from printer to Mac over wireless (USB only).
30%
itp.net
Updated:
2014-06-19 01:33:50
Brother says its MFC-J615W compact inkjet all-in-one is designed for homes and small offices and after spending some time with it, we agree fully with Brother's assessment.Priced at US $163 the Brother sports both consumer- and office-related features. Fo...
Bottom line If speed isn't a major concern the MFC-J615W is an inexpensive yet fully-featured all-in-one that will serve you well...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)