location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-3205W multifunction printer Laser A4 1200 x 1200 DPI 16 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-3205W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-3205W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993916269
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-3205W multifunction printer Laser A4 1200 x 1200 DPI 16 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - A4 16 ppm
  • - Mono copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 375 MHz
  • - 7.4 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
19 s
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (black, normal, US Letter)
17 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
JPG
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Paper handling
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
375 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (copying)
49 dB
Sound power level (standby)
26 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
270 W
Power consumption (standby)
36 W
Power consumption (off)
4 W
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
7.4 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
388 x 299 x 234 mm
Network ready
Yes
Wireless technology
IEEE 802.11b/g/n
Compatible operating systems
Windows 2000/XP/Vista/7/2003 Server/2008 Server Mac OS X 10.3 - 10.6 Various Linux OS
Emulations
PCL5e, SPL, XHTML-Print
All-in-one functions
Copy, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:59:05
Uk has collected 12 expert reviews for Samsung SCX-3205W multifunction printer Laser A4 1200 x 1200 DPI 16 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 03:59:05
Samsung promises to get your first page printed in under 10 seconds, and it delivers: it actually takes less than 9 seconds--as long as you've already been printing something else. If, on the other hand, the 3205W has to come out of standby, which we t...
Good Reasonable energy consumption both on standby and while printing, Quieter than average, Text is perfectly legible, 128 MB of memory: a good size for a small team, Ethernet and WiFi...
Bad Scanner best left for occasional use only because of its impact, First page takes a while when the printer was on standby, Grayscale gradients not always accurate, High running costs for a monochrome laser, Setting up WiFi could be made even easier...
Bottom line This printer didn't have any surprises in store for us: its affordable price means you get printing quality that could be improved on, have to wait a little while for your documents to arrive and have higher running costs. But it will certainly do the...
60%
gadgetspeak.com
Updated:
2011-10-04 03:59:05
Unless you need to print colour pages this is a very efficient way to work, I often need to print single pages this has virtually no warm up time. I scan single pages to print again very quick and finally email the signed page once scanned also very ef...
88%
expertreviews.co.uk
Updated:
2011-10-04 03:59:05
Recently, we've been impressed by many of Samsung's compact laser printers. One of our favourites, the SCX-4600, is coming to the end of its life. The SCX-3205 is its replacement - with this 3205W model being the more expensive version with built-in wi...
Bottom line A good-looking and affordable MFP that's let down only by slightly high running costs. The SCX-3205W is highly recommended for light printing duties...
80%
itreviews.com
Updated:
2011-10-04 03:59:05
At first glance, you'd be forgiven for thinking Samsung's diminutive SCX-3205W is single-function laser. However, despite its compact size it actually manages to squeeze in a scanning unit, making it a fully-fledged multifunction device that can prin...
Bottom line Packing in a whole host of features and with a price of just £129, it's hardly surprising Samsung looks to claw back some money in terms of replacement toner. While this will no doubt send those looking to print frequent large documents elsewhere, the...
0%
v3.co.uk
Updated:
2011-10-04 03:59:05
Samsung has clearly tried to make the SCX-3205W mono laser printer as attractive as possible with its sleek black chassis and smooth rounded edges. A strip of buttons runs along the top edge of the chassis, with a small blue LED display sitting in the...
Good Small; wired and wireless network connectivity; decent print quality; good value...
Bad High running costs; no auto-duplex feature...
Bottom line Despite its relatively low price, the SCX-3205W packs in a decent selection of features. It's primarily a single-user printer, but the inclusion of wired and wireless networking means it can be shared among a small workgroup if required. Its copy and...
80%
alphr.com
Updated:
2011-10-04 03:59:05
We don’t often see home office mono lasers with scan and copy facilities, especially at prices as low as £107 exc VAT. Cheaper than many of Samsung’s standalone mono lasers, the SCX-3205W is surprisingly compact. A 150-sheet paper tray in the base is a...
Bottom line Not an outstanding printer, but the compact all-in-one design gives it real home office appeal...
67%
shopexplorer.com
Updated:
2011-10-04 03:59:05
Samsung have slowly been building up quite a portfolio of printing devices that offer excellent value and green credentials which are proving popular with customers hoping to keep an eye on the ongoing running costs associated with owning a laser print...
Bottom line There's plenty to enjoy about the Samsung SCX-3205W. The Print Screen and Eco-Print are sound and worthwhile features that you will struggle to find in other models of similar price. There are minor gripes about print quality - particularly in photo re...
0%
pcadvisor.co.uk
Updated:
2015-06-25 08:21:33
The Samsung SCX-3205 is a mono laser printer with a fairly cheap price tag and generally impressive all-round performance. As a cost-effective mono printer ideal for churning out moderate quantities of text and simple graphics, the Samsung ML-1915 ha...
Bottom line Compared to the Samsung ML-1915, the Samsung SCX-3205 has slightly disappointing paper handling facilities and costs considerably more. Running costs aren't quite as low as we'd like, but it does offer improved print quality and (in Best mode) speed...
70%
computeractive.co.uk
Updated:
2015-06-25 08:21:33
Samsung's recent SCX-4600 was an impressive black-and-white laser printer/scanner that was reasonably priced.The new SCX-3205 is even cheaper, and although it's not as nice to look at as the earlier model, it is a bit smaller. It's compact, with a tray...
Bottom line Decent printing and scanning but disappointing build quality...
60%
trustedreviews.com
Updated:
2015-06-25 08:21:33
Samsung's stable of small mono laser printers and all-in-ones has proved very popular, combining small, neat footprints with good reliability and reasonable running costs. The first model we've seen from the company's new line, the SCX-3205, builds on the...
90%