location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet E710a Inkjet A4 4800 x 1200 DPI 32 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E710a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN555A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631243220 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2012
Product end of life date
Bullet Points HP OfficeJet E710a Inkjet A4 4800 x 1200 DPI 32 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 32 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 192 MHz
  • - 8.1 kg
More>>>
Print professional documents with lowest-cost-in-class colour[1].

Print professional-quality colour documents for the lowest cost per page compared with in-class all-in-ones[1].
Get great value with individual inks – high capacity XL ink cartridges available for frequent printing.[3]
Save on external print costs too – create vivid, high impact marketing materials with HP Officejet inks.
Produce borderless flyers and brochures with rich colour graphics using brochure or photo paper.
Use up to 40% less energy tan with colour lasers.[4]

Experience the convenience of ‘anytime, anywhere’ printing from mobile devices.[2]

Print from any mobile device – anywhere, anytime – directly to your all-in-one with HP ePrint.[2]
Access and control a full range of print, scan, copy and fax functions via the intuitive 6 cm HP TouchSmart screen.
Capture ID card details quickly and easily – copy two-sided ID cards onto one side of paper.
Print documents and photos directly from memory cards, without a PC, via the built-in HP TouchSmart screen.

Share high productivity features across multiple PCs on your Ethernet network.

Print at speeds equivalent to a laser printer with up to 10 ppm black/7 ppm colour[5]; draft speeds up to 32 ppm black/31 ppm colour.
Share the performance across your Ethernet network, or connect directly with Hi-speed USB 2.0.
Boost productivity with a 250-sheet paper tray and 35-sheet automatic document feeder.

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Print speed (colour, draft quality, A4/US Letter)
31 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
18 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (colour, normal quality, A4)
31 cpm
Maximum number of copies
100 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Auto reduction
Yes
Features
Maximum duty cycle *
7000 pages per month
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Executive, Statement
JIS B-series sizes (B0...B9)
B5, B6
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
192 MHz
Sound pressure level (printing)
55 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.99 cm (2.36")
Display resolution
480 x 234 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
36 W
Power consumption (standby)
5.5 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Minimum RAM
512 MB
Minimum storage drive space
300 MB
Minimum processor
233 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
200 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
476 mm
Depth
409 mm
Height
258 mm
Weight
8.1 kg
Packaging data
Package width
570 mm
Package depth
336 mm
Package height
548 mm
Package weight
12 kg
Packaging content
Drivers included
Yes
Other features
Standard input trays
1
Power requirements
100-240V, 50/60Hz
Power supply type
AC
Wireless technology
IEEE 802.11b/g/n
Compatible operating systems
Windows XP/Vista/7 Mac X 10.5.8/10.6
PictBridge
No
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:31:43
Uk has collected 17 expert reviews for HP OfficeJet E710a Inkjet A4 4800 x 1200 DPI 32 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-04-01 01:31:29
HP's Officejet 6500A is a fully-fledged business inkjet MFP, designed to provide a budget alternative to a compact laser printer. It has an integrated fax with a 35-page ADF, a 250-sheet paper tray, wired Ethernet connection and support for HP's ePrint...
Bottom line Fast and cheap to run, but colour prints and high-resolution scans are flawed...
80%
smarthouse.com.au
Updated:
2013-04-01 01:31:30
This is a large device for an inkjet printer and it's mainly cased in high-gloss, piano black plastic. We've never really seen the advantage of this, as it looks tacky and picks up fingerprint so quickly. As if to emphasise the problem, almost the enti...
Good Generally good print speed; Fast WPS wireless setup; Downloadable print apps...
Bad Long wait for duplex pages; Overbold text in copies; Easysmudge finish...
80%
macworld.co.uk
Updated:
2013-04-01 01:31:31
The HP Officejet 6500A Plus is an inkjet multifunction printer with fax, scan and copy capabilities. It lets you print remotely, download and use HP’s printing apps and supports Apple’s iOS AirPrint technology for printing from iPods, iPads and iPhones...
Good AirPrint compatibility; touchscreen controls; ePrint remote printing and apps...
Bad Drivers on CD contain a bug; text prints with fuzzy edges...
Bottom line If you're looking for an inkjet all-in-one that supports Apple's AirPrint and HP's ePrint services, then the Officejet 6500A is worth a look, if only because such printers are so few and far between. However, it was an average performer in both print spee...
60%
pcadvisor.co.uk
Updated:
2013-04-01 01:31:31
Product Code: CN557A The HP Officejet 6500A Plus e-All-in-One Printer is an inkjet multifunction printer with fax, scan, and copy capabilities. It features HP's ePrint remote printing and printing apps, and is one of the few printers to support Apple...
Bottom line The HP Officejet 6500A Plus e-All-in-One Printer was an average performer in both print speed and quality, with noticeably fuzzy edges in its text printing. However, if you’re looking for an inkjet all-in-one that supports Apple’s AirPrint and HP’s eP...
60%
computershopper.com
Updated:
2013-04-01 01:31:31
Watch the middle ones! The $199 HP Officejet 6500A could be considered the middle child of business-centric all-in-one (AIO) printers: Overachieving siblings might overshadow it, but that doesn't mean it doesn't have its sneaky strengths. It...
Good Handsome and well-built; easy to set up; built-in auto-duplexer and Wi-Fi; color touch screen...
Bad Mediocre photo prints; low suggested limit on monthly page output...
Bottom line The Officejet 6500A is a modest, though very good, all-in-one inkjet printer well-suited for small offices...
78%
macworld.com
Updated:
2013-04-01 01:31:32
The HP Officejet 6500A Plus e-All-in-One Printer is an inkjet multifunction printer with fax, scan, and copy capabilities. It features HP’s ePrint remote printing and printing apps, and is one of the few printers to support Apple’s iOS AirPrint technol...
Good AirPrint compatibility, Touchscreen controls, ePrint remote printing and apps, Equipped with wireless and ethernet...
Bad Drivers on CD contain a bug, Text prints with fuzzy edges...
Bottom line If you’re looking for an inkjet all-in-one that supports Apple’s AirPrint and HP’s ePrint services, the HP Officejet 6500A is worth a look, if only because such printers are so few and far between. The 6500A was an average performer in both print spee...
60%
smartcomputing.com
Updated:
2013-04-01 01:31:35
 View the PDF of this article. (NOTE: These pages are PDF (Portable Document Format) files. You will need Adobe Acrobat to view these pages. Download Adobe Acrobat Reader )...
0%
pcmag.com
Updated:
2013-04-01 01:31:38
The HP Officejet 6500A Plus e-All-in-One ($199 direct, 3.5 stars) inkjet MFP offers a wide range of all-in-one functions, easy setup, and user-friendly interface. It lets you print content using HP Web apps without needing to connect to a computer, and...
Good Automatic duplexer. Easy setup and usable interface. HP Web apps and ePrint functionality.
Bad Though solid, its speed and output quality were unexceptional. No slot for USB key.
Bottom line The HP Officejet 6500A Plus e-All-in-One is a well-rounded inkjet MFP, combining a wide range of features (like wireless printing) and good paper handling with solid text and image quality. Buy it now...
80%
Country Distributor
Deutschland 1 distributor(s)