location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-4570CDWT laser printer Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-4570CDWT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-4570CDWT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766684514
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-4570CDWT laser printer Colour 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 28 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Total number of input trays: 2 Total input capacity: 550 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 400 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
7 ppm
Warm-up time
31 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
N-up printing
4, 9, 16, 25
Economical printing
Yes
Features
Number of print cartridges *
4
Page description languages *
BR-Script 3, PCL 6
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
76.2 - 216 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g
Security algorithms
128-bit WEP, 64-bit WEP, EAP-TLS, EAP-TTLS, LEAP, WPA-PSK, WPA2-PSK
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Memory slots
1
Memory type
DDR2
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
57 dB
Sound power level (standby)
33 dB
Design
Product colour *
Anthracite
Display
LCD
Power
Power consumption (printing) *
560 W
Power consumption (standby)
65 W
Power consumption (PowerSave)
8 W
Power consumption (off)
0.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
589 mm
Depth
852 mm
Height
816 mm
Weight
27.9 kg
Dimensions (WxDxH)
410 x 495 x 446 mm
Packaging data
Package weight
37.9 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
815 x 599 x 850 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:19:27
Uk has collected 16 expert reviews for Brother HL-4570CDWT laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 02:19:27
One of the most important needs for a small to medium sized office is a sturdy, fast and efficient printer that can be relied on to produce good quality material, work non-stop like a Trojan and not cost a fortune. It's with this in mind that Brother...
Bottom line Brother has particularly championed the HL-4570CDWT's print speeds but we found them to be intermittent and slower than claimed overall. While the duplex facility and mono print quality are to be applauded, colour reproduction is disappointingly dark...
0%
alphr.com
Updated:
2015-06-25 01:21:57
The Brother 4570CDW is a large printer. The size, however, is justified by the fact that it offers not only colour laser printing, but also duplexing and wireless printing support. lt isn't the most aesthetically pleasing of printers, and the display look...
Bottom line A sizeable printer capable of delivering a good number of pages, but poor photo quality lets it down...
67%
digitalversus.com
Updated:
2015-06-25 01:22:04
From off position this printer takes over a minute to print the first page. This corresponds to the average for the previous generation. By current standards this is very long. Another recent Brother, the HL-2270DW, takes 19 seconds. The HL-4570CDW isn...
Good Wifi, ethernet and doublesided, Rapid speeds in both black & white and colour, At 0.6W energy consumption on standby is exceptionally low, Cartridges in 3 formats (including very high capacity), Simple to use / low cost per page (1.1 pence black & white) with very high capacity cartridges...
Bad No copier, fax, scanner, Slow to startup, High cost per page with standard cartridges, Not the quietest machine...
Bottom line A good compromise for those looking for a colour laser printer that's easy to share in a work group. It gives good speeds and quality prints. Ease-of-use is a real bonus and, as a result, you'll be willing to ignore its imposing aspect. Cost per page i...
80%
techadvisor.co.uk
Updated:
2015-06-25 01:22:19
Product Code: HL4570CDWZU1 In most respects the Brother HL-4570CDW colour laser printer is a good value. Its £496 price tag is budget-friendly for small and medium-size workgroups, as are its reasonable toner costs. Its speed and features are competi...
Bottom line The Brother HL-4570CDW has the speed and features to stand up to the rigours of a small to medium-size office. It's less adept at printing photos, as many midpriced models are. Jon L Jacobi and Melissa Riofrio, pcworld.com...
70%
goodgearguide.com.au
Updated:
2015-06-25 01:22:27
In most respects the Brother HL-4570CDW color laser printer is a good value. Its US$500 price tag (as of December 16, 2010) is budget-friendly for small and medium-size workgroups, as are its reasonable toner costs. Its speed and features are competit...
Good Excellent text output, good speed...
Bad Lacklustre photo quality...
Bottom line Competitive in speed and features, but not photo quality, this small-business workhorse laser printer is best for mainstream use...
60%
trustedreviews.com
Updated:
2015-06-25 01:22:48
We thought perhaps we could save on some photography when we unpacked Brother's HL-4570CDW workgroup colour laser printer, as it looks so similar to the HL-4150CDN we reviewed a few weeks back. This printer is £130 more than the HL-4150CDN, though, and fo...
Bottom line The HL-4150CDN is rated at 24ppm for both black and colour print, while this printer is specced 4ppm faster, at 28ppm. Interestingly, under test there was some crossover between the two, with our five-page black text print completing in 20 seconds on the...
80%
printercomparison.com
Updated:
2011-08-14 02:19:26
Brother revamped their color laser lineup in the fall of 2010 with the announcement of the new MFC-9000 multi-function series and the new HL-4000 single function series.The HL-4000 series is targeted at the small office, home office (SOHO) market with...
Bottom line The Brother HL-4570cdwt is a highly functional device with only very small issues coming up during our review. I think the biggest issue we had was that I couldn't get the HL-4570cdwt to recognize a Microsoft Word document when using the front side USB...
80%
toptenreviews.com
Updated:
2011-08-21 02:11:21
Finding the perfect laser printer for your situation can be a daunting task. There are several features and specifications you will want to look at and examine. The Brother HL-4570CDWT helps make your choice a little easier. This laser printer is the p...
Bottom line With high print speeds and dual paper trays, this laser printer is ideal for small offices and businesses...
88%
pcmag.com
Updated:
2015-06-25 01:21:57
A close cousin to the Brother HL-4150CDN ($400 street, 3 stars) that I reviewed earlier this year, the Brother HL-4570CDW ($500 street) offers faster speed and a wireless connection to justify the higher price. Beyond those differences, however, it's a...
Good Fast. Reasonably high-quality text. Paper handling suitable for a small office or workgroup. Ethernet and WiFi.
Bad Photos are below par for a color laser, with colors noticeably off in most cases.
Bottom line Despite somewhat below-par photo quality, the Brother HL-4570CDW delivers an impressive combination of speed, output quality, and paper handling for a small office or workgroup. Buy it now...
70%
about.com
Updated:
2015-06-25 01:22:04
For small businesses and workgroups looking for a heavy-duty color laser printer, the Brother HL-4570CDW offers a lot of advantages, including wireless, automatic duplex printing, and fast printing. Be warned that it will take up a lot of space, and if...
Good Very fast, Builtin duplex printing, Wired / Wireless networking built in, USB port up front, Minimal paper curl...
Bad Tiny LCD screen hard to see and read, Wireless setup was tricky, Need a separate tray for highcapacity printing...
70%
computershopper.com
Updated:
2015-06-25 01:22:11
Of late, we've seen a bumper crop of color laser printers—at very attractive prices. The problem is, with so many choices, how do you decide which one is for you? Obviously, the price of the printer, text print quality, and per-page print...
Good Excellent text quality, Fast multipage print times, Wi-Fi connectivity, Built-in duplex printing, Optional 500-page input tray...
Bad Text-only LCD, Printed photos had too much contrast, muddy look, Slow first-page print times, Noticeable hum after print jobs...
Bottom line This moderately priced color laser delivers very good text print quality and multipage print speeds for small or home offices. Graphics prints and first-page-out speeds were subpar, however...
78%
macworld.com
Updated:
2015-06-25 01:22:19
In most respects the Brother HL-4570CDW color laser printer is a good value. Its $500 price tag is budget-friendly for small and medium-size workgroups, as are its reasonable toner costs. Its speed and features are competitive with those of pricier pri...
Good Excellent text output, Good speed...
Bad Lackluster photo quality...
Bottom line The Brother HL-4570CDW has the speed and features to stand up to the rigors of a small to medium-size office. It's less adept at printing photos, as many midpriced models are. You can get basically the same printer in the HL-4140CDN without wireless f...
70%
pcworld.com_techhive.com
Updated:
2015-06-25 01:22:48
In most respects the Brother HL-4570CDW color laser printer is a good value. Its $500 price tag (as of December 16, 2010) is budget-friendly for small and medium-size workgroups, as are its reasonable toner costs. Its speed and features are competitive...
Good Excellent text output, Good speed...
Bad Lackluster photo quality...
Bottom line Competitive in speed and features, but not photo quality, this small-business workhorse laser printer is best for mainstream use...
60%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)