location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-2730VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-2730VP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-2730VP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766680356
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-2730VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Print speed: 10 mm/sec
  • - Built-in barcodes: EAN13, EAN8, UPC-A, UPC-E
  • - USB port
  • - Display: LCD
  • - 2.71 kg
More>>>
Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Maximum print height
1.8 cm
Vertical printing
Yes
Paper handling
Autocutter
Yes
Maximum label width
2.4 cm
Maximum label length
0.3 m
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Performance
Built-in barcodes
EAN13, EAN8, UPC-A, UPC-E
Number of box types
20
Number of fonts
8
Tape type
TZ
Tape cutting
Automatic
Number of styles
10
Number of printing lines (max)
7
Underline
Yes
Design
Product colour *
Black
Built-in display
Yes
Design
Display *
LCD
Keyboard layout
QWERTY
Power
Battery type
AA
Number of batteries supported
8
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP, Windows Vista, Windows 7 (32 en 64 bits) Mac OS X 10.4.11 - 10.7.x
Minimum storage drive space
70 MB
Minimum RAM
128 MB
Weight & dimensions
Width
390 mm
Depth
190 mm
Height
315 mm
Weight
2.71 kg
Packaging data
Package weight
3.27 kg
Packaging content
Batteries included
No
Bundled software
5 P-touch Editor
Other features
Dimensions (WxDxH)
177 x 238 x 71 mm
Memory capacity
2800 characters
Print sizes included
8
Print preview
Yes
Navigation key
Yes
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:12
Uk has collected 7 expert reviews for Brother PT-2730VP label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ QWERTY and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
avhub.com.au
Updated:
2016-11-14 19:50:12
"Labellers. They make some people weak at the knees. The ladies, mainly, for whom labellers represent a world of coordination and organisation, the promise of kitchen cabinets with tightly-toleranced and tagged Tupperware..."This equipment review is avail...
0%
computeractive.co.uk
Updated:
2016-11-14 19:50:12
Labelling machines have a wide variety of uses in the home: for files, jars, boxes and more, having a clear-cut, robust plastic label can make things a lot easier to find and differentiate.Brother's P-Touch 2730 printer is a standalone labelling device...
Good Can be used completely portably; builtin keyboard and large screen; huge range of templates and art; excellent labeldesign software provided; eide range of label widths and colours...
Bad Tape wasted on each label; print looks slightly ragged on close inspection...
Bottom line A flexible, easy-to-use label printer that can be used independently or connected to a PC or Mac...
80%
trustedreviews.com
Updated:
2016-11-14 19:50:12
Labelling can take many forms, from adding an address to an envelope, to signage in offices, shops and around the home. There's quite a market for labelling machines, from the humble handheld Dymo embosser through to fully electronic, PC-enabled desktop m...
80%
consumersearch.com
Updated:
2016-11-14 19:50:12
Intuitive from the start. M. David Stone at PCMag.com says whether you use the PT-2730 as a stand-alone label maker or hook it up to your computer, there's essentially no learning curve to overcome. Peter Piazza at About.com largely agrees, although he ne...
Good Easy to use, Loaded with features, Lots of label options...
Bad Wide label margins waste expensive tape, Some find label backing hard to peel off, Doesn't print magnetic labels...
Bottom line The Brother P-touch PT-2730 label maker comes loaded with tons of features. It works as a stand-alone label maker, with a QWERTY keyboard and backlit three-line display, or you can connect it to a PC or Mac for full access to the computer's own fonts and...
0%
about.com
Updated:
2016-11-14 19:50:12
The Brother PT-2730 Electronic Labeling System is a portable label maker that can work independently or be connected to a PC for advanced functionality. The machine can work on batteries or with the (included) AC power cord. Users can choose from eight...
Good Allinone unit with keyboard, No computer needed, but additional functions available when connected to a PC, Labels of various colors and sizes available separately, AC or battery power (AC power cable included)...
Bad Lacking documentation on how to use the Microsoft addins, Stiff keyboard...
80%
pcmag.com
Updated:
2016-11-14 19:50:12
Like the DYMO LabelManager 420P ($110, 4 stars) that I recently reviewed, the Brother P-touch PT-2730 falls in one of the least common categories of label printers. It prints the sort of laminated labels you can use indoors or outdoors; on computer cab...
Good Prints both from a computer and as a standalone labeler. Automatic cutter. Comes with library of common labels in memory.
Bad Keys require a heavy touch, which discourages touch typing despite the QWERTY layout.
Bottom line The Brother P-touch PT-2730 can print plastic or fabric labels with or without a computer, and it offers a built-in library of common labels to make printing labels even easier. Buy it now...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)