location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-7590 7000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7590
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4823B003
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2022 10:36:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV-7590 7000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 7000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 1800:1
  • - Screen size compatibility: 787.4 - 10160 mm (31 - 400")
  • - 499 W
More>>>
Projector
Screen size compatibility *
787.4 - 10160 mm (31 - 400")
Projection distance
1.4 - 19 m
Projector brightness *
7000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1800:1
Horizontal scan range
15 - 100 kHz
Vertical scan range
48 - 100 Hz
Keystone correction, horizontal
± 20°
Keystone correction, vertical
± 40°
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
330 W
Lens system
Focal length range
48.4 - 62.5 mm
F-number (relative aperture)
F1.7 - F2.0
Magnification
0.5x - 7.0x
Ports & interfaces
USB 2.0 ports quantity
1
Audio (L/R) in *
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
3
DVI port *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Dot clock scanning frequency
180 MHz
Noise level *
39 dB
Noise reduction
Yes
Multimedia
Built-in speaker(s) *
No
Display
Display diagonal
3.3 cm (1.3")
Power
Power consumption (typical) *
499 W
Power consumption (standby) *
24.5 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Weight *
11.4 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
4:3
Audio input
3.5mm
Audio output
3.5mm
Dimensions (WxDxH)
370 x 187 x 440 mm
Interface
USB
Connectivity technology
Wired