location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J315W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J315W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J315W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766678186
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-J315W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi
  • - Internal memory: 32 MB RISC 128 MHz
  • - 6.7 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, Image
Scan speed (black)
3.44 ppm
Image formats supported
BMP, JPG, TIF
Input colour depth
36 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Photo paper sizes (imperial)
4x6, 5x7"
Borderless printing media sizes
4x6, 5x7, A4, A6
Paper tray media weight
64 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK
Performance
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC
Processor family
RISC
Processor frequency
128 MHz
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.83 cm (1.9")
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
0.45 W
Power consumption (standby)
3.5 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
223 mm
Depth
457 mm
Height
460 mm
Weight
6.7 kg
Packaging data
Package weight
8.4 kg
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite Brother ControlCentre 4 (Win) Brother ControlCentre 2 (Mac)
Other features
Dimensions (WxDxH)
390 x 368 x 150 mm
PictBridge
No
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Package dimensions (WxDxH)
465 x 255 x 460 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 02:10:14
Uk has collected 8 expert reviews for Brother DCP-J315W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-21 02:10:14
While in the past some Brother units have been extremely slow at photo printing this has now improved. This is an extremely thin All In One unit, meaning it not only prints but also scans and copies the later without need of a PC...
84%
digitalversus.com
Updated:
2011-10-09 01:11:13
Printing the first page takes a little while if you've just swtiched the printer on, but once it's warmed up, things are much faster, and it leaps out of standby pretty quickly.The Brother DCP-315W is a multifunction inkjet printer designed for use at...
Good WiFi, Easy to use, Low energy consumption, Quiet, Separate ink cartridges...
Bad High running costs, Just one cartridge size, Weak with office documents, Slow print speeds, No doublesided printing...
Bottom line The Brother DCP-J315W is a small, easy-to-use printer. It's just a shame that it's not faster, more accurate or cheaper to run!...
40%
trustedreviews.com
Updated:
2012-06-29 01:02:07
There are a surprising number of good all-in-ones in the £50-£100 bracket and Brother's DCP-J315 falls smack in the middle of the bracket. It follows the lines of much of the company's range and offers wireless connection for computers and mobile devices...
Good Easy load cartridges, Good software bundle, Print from smartphones...
Bad Slow page and photo prints, No frontpanel USB, Uninspiring text print...
60%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)