location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP499 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP499
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4499B025 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 08:40:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP499 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A3 8.8 ppm
  • - Wi-Fi
More>>>
Features
Colour *
Yes
Safety
WEP64/128bit, WPA-PSK(TKIP/AES), WPA2-PSK(TKIP/AES)
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.8 ppm
Time to first page (black, normal)
5 s
Colour depth
48 bit
Borderless printing
Yes
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Design
Market positioning *
Home & office
Display
LCD
Power
Power consumption (printing) *
11 W
Power consumption (standby)
1.2 W
System requirements
Mac compatibility
Yes
Compatibility
TWAI / WIA
Compatible operating systems
Windows 7, Vista, XP SP2, SP3 Mac OS X v.10.4.11 - 10.6
Minimum processor
300 MHz
Minimum RAM
128 MB
Minimum system requirements
CD-ROM
Weight & dimensions
Weight
5.6 kg
Other features
Scan speed (black, normal quality)
15
Network ready
Yes
Optical scanning resolution
1200 x 2400 DPI
Stand-by LED
Yes
Interface
USB 2.0, WiFi
Power requirements
100-240V. 50/60Hz
Compliance industry standards
IEEE802.11g/IEEE802.11b
Colour copy capability
Yes
Copy speed (colour, normal, US Letter)
26 cpm
Print speed (colour, draft quality, 10 x 15 photo)
41
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:15:32
Uk has collected 1 expert review for Canon PIXMA MP499 inkjet printer Colour 4800 x 1200 DPI A3 Wi-Fi and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 00:15:32
Pay attention at the back, as this one is a little confusing. Canon makes a printer called the MP495, which it sells on its own website for about £80. However, Canon also has a deal with Dixons Store Group – which includes stores such as Currys and PC...
Bottom line The Canon Pixma MP499 is a versatile multifunction printer and it’s hard to argue with a price tag of less than £50. However, regular uses will need to watch out as the black ink cartridges push up the running costs a bit...
70%
Country Distributor
Nederland 1 distributor(s)