location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM0404HB video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM0404HB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM0404HB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008788 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VM0404HB user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM0404HB video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: HDMI
  • - 4096 x 2160 pixels
  • - Black
More>>>
Ports & interfaces
Video port type *
HDMI
HDMI in
4
Number of HDMI outputs
4
RJ-45 input ports
1
RS-232 ports
1
Features
Material
Metal
Product colour
Black
HDCP
Yes
Maximum operating distance
15 m
Bandwidth
600 MHz
Maximum resolution
4096 x 2160 pixels
3D
Yes
HD type
4K Ultra HD
Rack capacity
1U
Input impedance
100 Ω
Output impedance
100 Ω
Power
AC adapter input voltage
100-240 V
Power
AC adapter frequency
50-60 Hz
AC adapter input current
1 A
Weight & dimensions
Width
437.2 mm
Depth
152.8 mm
Height
44 mm
Weight
2.47 kg
Packaging content
Remote control included
Yes
User guide
Yes
Cables included
AC
Mounting brackets included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VS481C video switch HDMI ATEN VS481C video switch HDMI
(show image)
VS481C VS481C 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0801HB video switch HDMI ATEN VS0801HB video switch HDMI
(show image)
VS0801HB VS0801HB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS481B video switch HDMI ATEN VS481B video switch HDMI
(show image)
VS481B VS481B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS881 video switch ATEN VS881 video switch
(show image)
VS881 VS881 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United States 2 distributor(s)
United Kingdom 1 distributor(s)