location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2855ND laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2855ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2855ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2855ND laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
192 MB
Performance
Built-in processor
Yes
Processor model
Samsung
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Display
LCD
Power
Power consumption (printing) *
400 W
Power consumption (standby)
60 W
Power consumption (off)
8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Weight & dimensions
Weight
8.7 kg
Dimensions (WxDxH)
391 x 369 x 217 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 2000 / XP (32 / 64bits) / Vista (32 / 64bits) / 2003 Server (32 / 64bits) / 2008 Server (32 / 64bits), Various Linux OS: Red Hat 8 ~ 9 / Fedora Core 1 ~ 4 / Mandrake 9.2 ~ 10.1 / SuSE 8.2 ~ 9.2, Mac OS 8.6 ~ 9.2 / 10.1 ~ 10.5, Citrix
Emulations
PostScript3, PCL6 / 5e, IBM ProPrinter, EPSON, SPL
Supported media weight(s)
60 - 105 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:32:36
Uk has collected 11 expert reviews for Samsung ML-2855ND laser printer 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 03:32:26
Spare a thought for the humble, mono laser printer. Colour inkjet all-in-ones seem to get all the development money these days, so how can a mono laser compete? The answer seems to be more of the same, as small business and small workgroup lasers get a bi...
80%
alphr.com
Updated:
2011-10-04 03:32:30
The printer people at Samsung certainly know how to put design thought into their products. Last month, the ML-1630W blew us away with its centrefold looks, and this month it's the turn of the ML-2855ND. Admittedly, this one is less of a head-turner th...
Bottom line Output quality is an undoubted strength, as are its looks, but most businesses will find the lack of capacity annoying...
50%
pcauthority.com.au
Updated:
2011-11-05 18:41:58
The printer people at Samsung certainly know how to put design thought into their products. Last month, the ML-1630W blew us away with its centrefold looks, and this month it's the turn of the ML-2855ND.Admittedly, this one is less of a head-turner tha...
Bottom line Output quality is an undoubted strength, as are its looks, but most businesses will find the lack of capacity annoying...
50%
printercomparison.com
Updated:
2011-10-04 03:32:23
The Samsung ML-2855nd is a compact single function monochrome laser printer targeted at small and medium business. With one of the lowest cost per page in its class, standard duplexing, a 400MHz processor, print speeds up to 30 ppm and a monthly duty...
Bottom line The Samsung ML-2855nd is such a great little printer it was hard to come up with cons. The biggest flaw I could find is the lack of a front side USB port which really isn’t a huge issue, but it could be a nice business feature. Smaller displays are a...
90%
Overclockersonline.net
Updated:
2011-10-04 03:32:33
Skip Around: Printers are essential to any small business or student still in school but more often than not, there are so many on the market that its hard to tell which is best to buy. The main question to ask yourself is what features do you really need? If you plan on printing color material for a report then a monochrome printer is not what you need. The Samsung ML-2855ND is a monochrome (b...
Good Duplex & Network Ready, Affordable for Duplex & Network Ready, Good print speed for price...
Bad DHCP IP kept changing with DIR655...
Bottom line While we have moved into an age where e-mails and text messages flood our screens, a printer is still a tool any worker cannot live without. Features like duplex printing and network capabilities add value by saving the number of trees we cut down and...
0%
ccereviews.com
Updated:
2011-10-04 03:32:35
Printers are essential to any small business or student still in school but more often than not, there are so many on the market that it’s hard to tell which is best to buy. The main question to ask yourself is what features do you really need? If you...
Good Duplex & Network Ready, Affordable for Duplex & Network Ready, Good print speed for price...
Bad DHCP IP kept changing with DIR655...
Bottom line While we have moved into an age where e-mails and text messages flood our screens, a printer is still a tool any worker cannot live without. Features like duplex printing and network capabilities add value by saving the number of trees we cut down and...
0%
dreamwarecomputers.com
Updated:
2011-10-04 03:32:36
When you're shopping for a laser printer for a small office there will probably be three concerns on your mind; how much will it cost me to operate, how many sheets of paper can it hold and how can I connect it into my office? Samsung's latest bus...
Good Fast print speeds!, Provides network interfacing as well as standard USB, Full duplexing ability, Large monthly duty cycle for it's kind, Up to 550 sheet capacity, Good price...
Bad None that I could find given my evaluation criteria...
Bottom line The Samsung ML-2855ND is certainly a great printer for a small office situation or even a large home network where lots of users need the ability to print quickly. Selling for around $200 Canadian it can print up to 30 pages per minute, hold up to 300...
0%