location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DX125 data projector 2500 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX125
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DX125
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG DX125 data projector 2500 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 3000 h
  • - 2000:1
  • - 255 W
More>>>
Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Contrast ratio (typical) *
2000:1
Keystone correction, vertical
15°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp power
200 W
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs
1
Microphone in
Yes
Composite video in *
1
DVI port *
Yes
Power
Power consumption (typical) *
255 W
Weight & dimensions
Weight *
1.9 kg
Other features
Dimensions (WxDxH)
260 x 205 x 69 mm
Power requirements
AC 90 - 264 V, 50 / 60Hz
Brand Image Product code Product Stock Price from
LG DS125 data projector 2500 ANSI lumens DLP LG DS125 data projector 2500 ANSI lumens DLP
(show image)
DS125 DS125 0.00
(excl. VAT)
0 (incl. VAT)
LG DX130 data projector 3000 ANSI lumens DLP LG DX130 data projector 3000 ANSI lumens DLP
(show image)
DX130 DX130 0.00
(excl. VAT)
0 (incl. VAT)