location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AC511M Black 2.0 channels 2.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC511M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-SB-AC511M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116311843 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 549959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 01:43:13
The date of the most recent change of this product data-sheet in Icecat.
DELL DELL-SB-AC511M user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL AC511M Black 2.0 channels 2.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels 2.5 W
  • - Soundbar speaker RMS power: 2.5 W
  • - Black
  • - Wired
More>>>
Space saving design
Space saving design

Until you hear it, you'll hardly notice it's there. Dell Stereo Soundbar can give you the sound you want without big speakers and long cables. An included soundbar mount offers easy attachment to the monitor, without losing desk space or affecting monitor adjustability.

Rich stereo sound

The sound belies its size. Your music comes through crisp and clear. Games and movies are a whole new experience. For private listening, the Dell Stereo Soundbar also includes a convenient headphone jack.

USB powered
USB powered

The Dell USB Soundbar is simplicity itself. No extra software. No power cord. No batteries. Just plug into an available USB port and enjoy the rich stereo sound.

Audio
Audio output channels *
2.0 channels
RMS rated power *
2.5 W
Soundbar speaker
Soundbar speaker RMS power *
2.5 W
Subwoofer
Subwoofer included *
No
Features
Product colour *
Black
FM radio
No
Built-in display
No
Wall mountable *
No
TV stand usage
No
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
USB 2.0 ports quantity
1
Line-in
Yes
Ports & interfaces
Headphone outputs
1
Weight & dimensions
Width
406 mm
Depth
49 mm
Height
39 mm
Soundbar weight
454 g
Packaging content
Receiver included
No
Cables included
USB
Mounting brackets included
Yes
Logistics data
Harmonized System (HS) code
85182200
Other features
Apple docking
No
Apple docking compatibility
Not supported
Docking connector type
USB
USB cable length
0.3 m
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)