location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WN2000RPT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN2000RPT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN2000RPT-100GRS show
Show alternative article codes used in the online market place
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2020 08:47:45
The date of the most recent change of this product data-sheet in Icecat.
Network
Ethernet LAN
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Cabling technology
10/100Base-T(X)
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
4
DC-in jack
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA-PSK
Features
Connectivity LEDs
Yes
System requirements
Minimum system requirements
Microsoft Internet Explorer 5.0
Compatible operating systems
Windows 7/Vista/XP/2000 Mac OS UNIX Linux
Weight & dimensions
Dimensions (WxDxH)
35 x 130 x 177.5 mm
Weight
680 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:52:21
Uk has collected 8 expert reviews for NETGEAR WN2000RPT and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
tomshardware.co.uk
Updated:
2015-10-28 05:44:40
Welcome to Part 2 of Tom's Hardware's 2010 Holiday Gift Guide. This second installment is geared toward the folks who want to buy components that stand alone as respectable gifts--call them the add-ons to go with the complete machines we built last wee...
0%
pcmag.com
Updated:
2011-10-04 00:52:21
Netgear's Universal Wi-Fi Range Extender (WN2000RPT) is a piece of networking equipment that serves just one purpose: to boost and extend the range of a wireless signal in a network. The easy to set up Universal Wi-Fi Range Extender lists at $90.00, bu...
Good Easy setup. Extends range as advertised. Additional Ethernet ports for connecting devices.
Bad Quirky behavior in interface. Factory reset took time to take effect. Could not get back into interface after configuration.
Bottom line Need to boost your Wi-Fi signal? Netgear's Universal Wi-Fi Extender can help, if you don't mind a few quirks. Buy it now...
70%
hardwaregeeks.com
Updated:
2011-10-04 00:52:21
I recently got my hands on the WN2000RPT which is a Universal Wi-Fi Range extender. Basically it locates a Wi-Fi Signal and extends it. I personally used it in my home to boost the Wi-Fi signal to the huge dead spot I had in my bedroom and it worked...
0%
smallnetbuilder.com
Updated:
2011-10-04 00:52:21
Many products designed to stretch your wireless network's range have passed across the SNB test bench. Most don't deliver anywhere near what they promise, or require a router supporting WDS, or are near impossible to set up, or all the above. So I ca...
Good Supports 300 Mbps maximum link rate, Good setup wizard, Can be used as repeater or bridge, Doesn't require WDS...
Bad 2.4 GHz only, Can't be used as access point, Might not help much...
Bottom line Easy-to-use dual-stream 802.11n wireless repeater / bridge with built-in four-port switch...
0%
toptenreviews.com
Updated:
2012-03-03 01:11:30
The Netgear WN2000RPT is one of two Wi-Fi boosters Netgear offers. This model is packed with features that help the user quickly and easily connect the wireless repeater to the current wireless network. It also has four Ethernet ports for connecting wi...
Bottom line This Wi-Fi booster has an easy setup and lasting results...
0%
gadgetreview.com
Updated:
2014-02-08 01:20:50
Rating:You've just moved into a new house or apartment, and now comes the tedious task of moving your modem from place to place in order to see where you'll get signal everywhere and if you've got cable internet, you could be stuck with a very limited ran...
Good Very small form factor that takes up next to no wall space, Extremely easy to set up and get running, Works exactly as advertised – something rare in these days'...
Bad Like a normal router, the number of walls and floors it has to go through severely drops it's performance, Would be nice if it had a passthrough electrical outlet for houses with a limited number of plugs, Price might make some people consider just buying...
90%
hardwarezone.com.sg
Updated:
2014-02-08 01:20:50
This article is from HWM's May 2011 issue. There are various types of network extenders designed to eliminate Wi-Fi dead spots, including Powerline alternatives touted by brands like Netgear and Aztech. On the other hand, the Netgear WN2000RPT should...
0%