location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series BG7030/49 body groomer/shaver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BG7030/49
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG7030/49
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020078261 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 19:11:15
The date of the most recent change of this product data-sheet in Icecat.
Philips BG7030/49 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
LED light shows battery status
LED light shows battery status

Never let your body groomer run out of power unexpectedly with battery low indicator.

Self sharpening trimmer blades for long lasting performance
Self sharpening trimmer blades for long lasting performance

The trimmers' steel blades lightly brush against one another, sharpening themselves as they trim so they stay extra sharp and effective. Refresh your foil every year.

80 minutes cordless use and quick 1-hour charging
80 minutes cordless use and quick 1-hour charging

High-power rechargeable battery for full body use, with 80 minutes of cordless use. When battery light indicates low power status, you can use the appliance again after an 1-hour charge.

Ergonomic grip for added grooming control
Ergonomic grip for added grooming control

Your body groomer is easy to hold and manoeuvre, with a rubber ergonomic grip for more controlled trimming.

Body groomer built to last with no oil required
Body groomer built to last with no oil required

All of our body grooming products are built to last. They come with a 5 year warranty and they never need to be oiled.

100% Showerproof body groomer
100% Showerproof body groomer

Your wet and dry body groomer is fully water proof, so you can use it in or out of the shower and clean your groomer easily. For best results, use on dry hair before showering.

Close and comfortable body shave with 4D contour following
Close and comfortable body shave with 4D contour following

Thanks to the 4 directional pivoting head, this adjustable body shaver adapts to every contour of your body giving your our closest shave yet.

Control hair length with integrated, adjustable trimmer
Control hair length with integrated, adjustable trimmer

The integrated trimmer with adjustable comb is designed to offer more power to cut even the thickest hair. Achieve a natural look or closer result thanks to a 5 length adjustable comb with trim lengths ranging from 3mm to 11mm.

Shaving with safety and comfort on your delicate skin
Shaving with safety and comfort on your delicate skin

The shaver head features patented rounded tips and a hypo-allergenic foil to protect your skin from cuts and nicks while shaving.

Dual step shaving for even results on different hair
Dual step shaving for even results on different hair

The men's body groomer designed to capture short, long and thick hair in a single stroke. The dual step shaving first trims longer hairs, which are shaved by the foil for a closer result.

Dedicated trim & shave heads in one integrated design
Dedicated trim & shave heads in one integrated design

Now you can confidently trim and shave everywhere below the neck with just one tool. Use the Philips Bodygroom 7000 full body trimmer and shaver to trim with one single attachment for an even result on your back, shoulders, chest, abs, underarm, arms, groin and legs.

Features
Precision trimmer
Yes
Number of length steps
5
Handle(s)
Yes
Product colour *
Black
Cordless
Yes
Oil-free maintenance
Yes
Skin comfort
Comfort in sensitive areas
Maintenance-free
No
Washable
Yes
Minimum hair length
3 mm
Maximum hair length
1.1 cm
Runtime
80 min
Features
Easy to grip
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time
80 min
Battery recharge time
1 h
Rechargeable
Yes
Packaging content
Cleaning brush
Yes
Technical details
Shaving element
Foil
Battery
Rechargeable battery
Yes