location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 5000 0.2-mm precision settings Stubble trimmer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.2-mm precision settings Stubble trimmer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT5205/83
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103886235
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:04:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2020
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 5000 0.2-mm precision settings Stubble trimmer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: Battery Lithium-Ion (Li-Ion) 70 min
  • - Number of length steps: 17
  • - Minimum hair length: 0.4 mm Maximum hair length: 7 mm
  • - Washable
  • - Blade material: Stainless steel
  • - Black, Silver
More>>>
Lifts the hair up to the level of the blade for even results
Lifts the hair up to the level of the blade for even results

The Dynamic Beard Guide system with the help of the integrated hair lift comb lifts the hairs up to the level of the blades for even trimming results and lets you achieve exactly the 3 day stubble, short beard or long beard look you want.

3 precision combs for an even trim of facial hair
3 precision combs for an even trim of facial hair

Trim and maintain the uniform length of your stubble, beard, goatee, sideburns and moustache with the 1-mm, 3-mm and 5-mm click-on precision combs.

Keep perfect 3 day stubble by using the 0.4 mm setting daily
Keep perfect 3 day stubble by using the 0.4 mm setting daily

Keep an ideal 3 day stubble, day after day, by using the trimmer's shortest 0.4 mm setting.

Detail trimmer for perfect facial details
Detail trimmer for perfect facial details

The 21-mm precision trimmer helps you trim evenly and shape your facial style (stubble, goatee, sideburns, neckline or moustache) with great control and visibility.

Guides the hairs to the cutter for effortless trimming
Guides the hairs to the cutter for effortless trimming

Trim your stubble in one quick pass, while being gentle on your skin. Our new Integrated hair lift comb lifts and guides the hairs to the level of the blades for effortless, even trimming.

Detail shaver for perfect lines and contours
Detail shaver for perfect lines and contours

The skin-friendly 21-mm detail foil shaver is designed to fit into small spaces with more precision than a blade, for a clean shave even in hard-to-reach areas.

Blades are sharpened twice for faster trimming*
Blades are sharpened twice for faster trimming*

This trimmer comes with twice-sharpened full metal blades that cut more hairs in every pass for faster trimming.

17 Lock-in length settings, 0.4-7 mm with 0.2 mm precision
17 Lock-in length settings, 0.4-7 mm with 0.2 mm precision

Select your preferred trim length by simply turning the zoom wheel on the handle until the length you want is displayed from 0.4-7 mm with 0.2 mm precision. Your chosen length is now "locked in" for a perfectly even trim.

70 minutes runtime after a 1 hour charge, or plug it in
70 minutes runtime after a 1 hour charge, or plug it in

Charge your beard trimmer for 1 hour to get 70 minutes of cordless use. If you need more energy while trimming, you can simply plug the trimmer into the wall. This trimmer has been designed to run both cordless and plugged in.

100% waterproof for easy, thorough cleaning
100% waterproof for easy, thorough cleaning

Simply rinse your waterproof beard trimmer under the tap to thoroughly clean it.

2-year guarantee, worldwide voltage and no need to oil
2-year guarantee, worldwide voltage and no need to oil

We back this Philips trimmer with a 2 year guarantee: our grooming products are built to last. You'll never need to oil it, and it's compatible with all worldwide voltages.

Performance
Number of length steps *
17
Minimum hair length *
0.4 mm
Maximum hair length *
7 mm
Step precise
0.2 mm
Precision trimmer
Yes
Hair comb
Yes
Washable
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Non-scratching teeth
Yes
Waterproof
Yes
Built-in display
Yes
Design
Product colour *
Black, Silver
Design
Travel lock
Yes
Blade material
Stainless steel
Power
Power source *
Battery
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
70 min
Charging time
1 h
AC input voltage
100 - 240 V
Packaging content
Cleaning brush
Yes
Technical details
Display
Battery light
Maintenance accessories
Cleaning brush