location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Proofing Paper Publication, 44" x 30,5 m, 250g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Proofing Paper Publication, 44" x 30,5 m, 250g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946343006
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Features
Media weight *
200 g/m²
Weight & dimensions
Roll width
111.8 cm
Roll length
30.5 m
Packaging data
Quantity per pack
1 pc(s)
Package width
141 mm
Package depth
1165 mm
Package height
141 mm
Package weight
8.43 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
85 cm
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
85 cm
Products per pallet
30 pc(s)
Products per pallet (UK)
36 pc(s)
Products per pallet layer
5 pc(s)
Products per pallet layer (UK)
7 pc(s)
Master (outer) case width
141 mm
Master (outer) case length
1165 mm
Master (outer) case height
141 mm
Products per master (outer) case
1 pc(s)
Other features
Country of origin
Japan
Brand Image Product code Product Stock Price from
Epson Proofing Paper Publication, 24" x 30,5 m, 250g/m² Epson Proofing Paper Publication, 24" x 30,5 m, 250g/m²
(show image)
C13S041998 Proofing Paper Publication, 24" x 30,5 m, 250g/m² 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Worldwide 1 distributor(s)