location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 761 ink cartridge 3 pc(s) Original Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
761
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR273A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631908426 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:05:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Oct 2015
Product end of life date
Bullet Points HP 761 ink cartridge 3 pc(s) Original Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Grey
  • - Supply type: Multi pack
  • - Colour ink type: Pigment-based ink
  • - 3 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Designjet T7100
Quantity per pack *
3 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Grey
Supply type *
Multi pack
Print head swath
2.24 cm (0.88")
Quantity per box
3 pc(s)
Colour
Yes
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
222.2 mm
Weight & dimensions
Depth
211 mm
Height
152.4 mm
Weight
1.71 kg
Packaging data
Package dimensions (WxDxH)
222.25 x 211 x 152.4 mm
Package weight
2.14 kg
Other features
Print head nozzles
2112
Retail only
No
Print cartridge volume (metric)
400 ml
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219 x 569 mm
Products per pallet
60 pc(s)
Master (outer) cases per pallet
20 pc(s)
Layers per pallet
3 pc(s)
Pallet gross weight
142.8 kg