location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo PX660 Inkjet A4 5760 x 1440 DPI 37 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo PX660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA75303
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo PX660 Inkjet A4 5760 x 1440 DPI 37 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - A4 37 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 8.5 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Country of origin
Indonesia
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MicroDrive, MicroSD (TransFlash), microSDHC, microSDXC, miniSD, miniSDHC, MMC, MMC+, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
37 dB
Design
Product colour *
Black
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
18 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
451 mm
Depth
386 mm
Height
196 mm
Weight
8.5 kg
Packaging data
Package width
475 mm
Package depth
555 mm
Package height
270 mm
Package weight
11.4 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
ABBYY FineReader Sprint 8.0 (MacOS), ABBYY FineReader Sprint 9.0 (Windows), Epson Easy Photo Print, Epson Event Manager, Epson Print CD
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.04 m
Products per pallet layer
2 pc(s)
Products per pallet
14 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.04 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Other features
Dimensions (WxDxH)
451 x 386 x 196 mm
Acoustic pressure emissions
37 dB
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 12 expert reviews for Epson Stylus Photo PX660 Inkjet A4 5760 x 1440 DPI 37 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2022-10-17 18:56:23
Epson Stylus Photo PX660: OverviewSmartly presented in a mix of contrasting gloss and matte black surfaces and nicely rounded styling, the PX660 boasts 'better-than-lab-quality' photo printing abilities, along with a 2400dpi scanner and multi-format memor...
Good Uses 6 Claria dye-based inks, Minimum doplet size of 1.5pl, subtle colour gradations...
Bad No Wifi, comparatively expensive to buy and run, banding in scans...
Bottom line ForUses 6 Claria dye-based inksMinimum doplet size of 1.5plsubtle colour gradations...
60%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
The Stylus Photo PX660 is a mid-range device from Epson's range of inkjet multi-function peripherals (MFPs), which, at the time of writing, contains a bewildering 25 models. It's a photo-orientated device, with a six-ink printer and direct printing sup...
Bottom line It’s a great MFP for photo enthusiasts and is cheap to run, but the PX660 costs too much. We'd choose Canon's PIXMA MG5150...
40%
computeractive.co.uk
Updated:
2022-10-17 18:56:23
Epson was one of the first manufacturers to incorporate touch-sensitive controls into its printers, something that's been filtering down through its range as models are updated.The Stylus Photo PX660 combined printer/scanner is relatively low in the ra...
Good Easy to use touch control panel; excellent photo print quality; direct DVD/CD printing; reasonable running costs...
Bad Scanner lid overbalances when open; draft mode text unimpressive; speed only soso...
Bottom line Well-equipped printer/scanner with direct disc printing but no wireless connection...
80%
trustedreviews.com
Updated:
2022-10-17 18:56:23
Several printer manufacturers have decided that touch control panels are economic to make and easy-to-use. Epson was one of the first to adopt them and now even the fairly modestly priced Stylus Photo PX660 sports one on its sheer, angled face panel. The...
70%
itreviews.com
Updated:
2022-10-17 18:56:23
When you glance at the current crop of Epson Stylus printers, it's often hard at first glance to tell them apart. They're all jet black, relatively compact, rectangular, low to the ground and generally good value for money. It's often just the presenc...
Bottom line The excellent value Epson Stylus Photo PX660 differs only marginally from its celebrated predecessor, using control touch-screen technology and introducing useful picture enhancing software. But as they both have the same attractively low price point...
0%
digitalversus.com
Updated:
2022-10-17 18:56:23
Once the Stylus Photo PX660 is warmed up, printing is a fast 12 seconds, but it takes longer from standby (27 seconds) or from a cold start (almost a minute). That's slower than the Epson Stylus Photo PX820FWD, for instance, which gives you the first p...
Good Excellent quality colour photo prints, Low running costs: 8.5 p per page with XL cartridges, Touchsensitive interface, Good quality scanner, Fast with 4 x 6'' photo prints...
Bad Documents much less attractive than photo prints, Slower than average document printing, Graphic printing very poor using our test document, No WiFi or Ethernet, No fax machine or doulbesided printing...
Bottom line The Stylus Photo PX660 delivers on Epson's promises about photo printing, with prints worthy of any professional developer. It's also affordable cheap to run, with cheap ink and low energy consumption, just don't expect it to be perfect at everything...
80%