location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Pro 9450/60 Flex mono

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Pro 9450/60 Flex mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14401-05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991012538
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Pro 9450/60 Flex mono
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Ear-hook Headset
  • - Wireless USB connectivity Bluetooth
  • - Supraaural 150 - 6800 Hz 32 Ω 93 dB
  • - Microphone type: Boom -34 dB
  • - Built-in battery
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Headphones
Ear coupling *
Supraaural
Headphone frequency
150 - 6800 Hz
Impedance
32 Ω
Headphone sensitivity
93 dB
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6800 Hz
Microphone sensitivity
-34 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Base station
Base station dimensions (W x D x H)
94 x 160 x 82 mm
Base station weight
197 g
Battery
Battery operated
Yes
Battery type
Built-in battery
Rechargeable battery
Yes
Talk time
10 h
Battery recharge time
2 h
Battery voltage
7.5 V
Standby time
38 h
Weight & dimensions
Width
48 mm
Depth
165 mm
Height
18 mm
Weight
31 g
Packaging data
Package width
189 mm
Package depth
232 mm
Package height
87 mm
Package type
Box
Packaging content
Charger
Yes
Quick start guide
Yes
Cables included
USB
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Other features
Compatibility
Telephone
RJ-9 connector
Yes
Brand Image Product code Product Stock Price from
Jabra PRO 9450 UK_HK_SG Jabra PRO 9450 UK_HK_SG
(show image)
9450-25-707-102 Jabra PRO 9450 UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9450 Duo UK_HK_SG Jabra PRO 9450 Duo UK_HK_SG
(show image)
9450-29-707-102 Jabra PRO 9450 Duo UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9450 Duo EMEA Headset Wireless Head-band Office/Call center Black Jabra PRO 9450 Duo EMEA Headset Wireless Head-band Office/Call center Black
(show image)
9450-29-707-101 PRO 9450 Duo EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9450 EMEA Headset Wireless Ear-hook, Head-band Office/Call center Black Jabra PRO 9450 EMEA Headset Wireless Ear-hook, Head-band Office/Call center Black
(show image)
9450-25-707-101 PRO 9450 EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9450 UK_HK_SG Jabra PRO 9450 UK_HK_SG
(show image)
9450-25-507-102 Jabra PRO 9450 UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9450 EMEA Headset Wireless Ear-hook Office/Call center Black Jabra PRO 9450 EMEA Headset Wireless Ear-hook Office/Call center Black
(show image)
9450-25-507-101 PRO 9450 EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9465 Duo UK_HK_SG Jabra PRO 9465 Duo UK_HK_SG
(show image)
9465-29-804-102 Jabra PRO 9465 Duo UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 9465 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black Jabra PRO 9465 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black
(show image)
9465-29-804-101 PRO 9465 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black
(show image)
9470-26-904-101 Pro 9470 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black Jabra Pro 9460 Duo Headset Wireless Head-band Office/Call center Micro-USB Black
(show image)
9460-29-707-101 Pro 9460 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)