location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6200 1067-mm Photo Printer large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z6200 1067-mm Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ109A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631407264 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2019
Product end of life date
Bullet Points HP Designjet Z6200 1067-mm Photo Printer large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Printing colours: Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
More>>>
Designed for speed and productivity

Print as fast as 113 m²/hr (1225 ft²/hr) in Fast mode and 16.4 m²/hr (177 ft²/hr) in Normal mode[2]
Create quality prints at top speed with HP Double Swath Technology and the HP Optical Media Advance Sensor
Gain time—you can handle all your prints immediately using fastdrying HP Vivid Photo Inks
Optimize performance and ink usage—automatic servicing routines help prevent nozzle clogging and media waste

Unrivalled image quality

Do more—produce backlit signs, POP displays, roll-up banners, canvases, line drawings, and maps with unrivalled print quality
Create unique black-and-white prints—three shades of black HP inks produce outstanding optical density and smooth transitions
Offer exceptional colors—HP Vivid Photo Inks include chromatic red for a wide color gamut, with uniform gloss
Provide extraordinary display permanence—durable prints last up to 200 years[3]

Advanced color management backed by HP reliability

See reliable results with HP Professional PANTONE® color emulation and Adobe Postscript®/PDF Upgrade Kit[4]
Generate custom ICC profiles and achieve color accuracy, consistency with the embedded spectrophotometer[5]
Boost color accuracy—complete coverage of SWOP, ISO, GRACOL, 3DAP, EUROSCALE, TOYO, and FOGRA gamut
Streamline production with an HP Embedded Web Server and print previews, which help eliminate trial and error

Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Printing colours *
Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Banner, Bond paper
Media thickness
0.56 mm
Maximum roll length
175 m
Maximum roll diameter
17 cm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Internal memory
32 MB
Internal storage capacity
160 GB
Storage media
HDD
Performance
Built-in processor
Intel® Celeron®
Processor frequency
1000 MHz
Power
Power consumption (standby)
100 W
Power consumption (typical)
270 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1970 x 690 x 1370 mm
Weight
123 kg
Packaging data
Package dimensions (WxDxH)
2230 x 750 x 1200 mm
Other features
Proofing paper
Yes
Roll-up film
Yes
Roll maximum input
1
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)