location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 ft USB to Micro USB and Mini USB Combo Cable - A to B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft USB to Micro USB and Mini USB Combo Cable - A to B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBHAUBMB3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841535 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:23:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 3 ft USB to Micro USB and Mini USB Combo Cable - A to B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.91 m
  • - USB A Male
  • - Micro-USB B Male
  • - 480 Mbit/s
  • - Black
More>>>
Features
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Features
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
0.91 m
Packaging data
Package width
125 mm
Package length
17.5 cm
Package depth
175 mm
Package height
20 mm
Brand Image Product code Product Stock Price from
StarTech.com 2.5 ft Retractable USB Combo Cable – USB to Micro USB and Mini USB – M/M StarTech.com 2.5 ft Retractable USB Combo Cable – USB to Micro USB and Mini USB – M/M
(show image)
USBRETAUBMB 2.5 ft Retractable USB Combo Cable – USB to Micro USB and Mini USB – M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1m White USB to Micro USB and Mini USB Combo Cable StarTech.com 1m White USB to Micro USB and Mini USB Combo Cable
(show image)
USBHAUBMB1MW 1m White USB to Micro USB and Mini USB Combo Cable 0.00
(excl. VAT)
0 (incl. VAT)