location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Xelsis SM7685/04 coffee maker Espresso machine 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xelsis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM7685/04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM7685/04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103851660 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 03:18:46
The date of the most recent change of this product data-sheet in Icecat.
Saeco SM7685/04 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Saeco Xelsis SM7685/04 coffee maker Espresso machine 1.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Espresso machine 1.7 L
  • - Coffee beans, Ground coffee
  • - Built-in grinder Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - Stainless steel
More>>>
20,000 cups of finest coffee with durable ceramic grinders
20,000 cups of finest coffee with durable ceramic grinders

Our grinders are made of high-tech ceramic: exceptionally hard and precise. Fresh beans are gently ground, without risk of overheating: extracting all the best flavors and aroma, delivering a superior coffee taste for at least 20,000 cups.

8 profiles: Simply, store your personal taste preferences
8 profiles: Simply, store your personal taste preferences

Everyone’s personalized favorites can be saved in up to 8 user profiles using the convenient display

CSA badge: Saeco extracts the best part of your coffee beans
CSA badge: Saeco extracts the best part of your coffee beans

Saeco technology allows you to extract the best flavors from your favorite coffee beans for intense and authentic aroma and taste (roasted, chocolaty, nutty, fruity, flowery, spicy)

Fast preparation with high-performance water boiler
Fast preparation with high-performance water boiler

Flawless coffee calls for perfect temperatures. Our high performance Thermoblock is made with light aluminum and a stainless steel body, which heats up to the optimal temperatures, fast

LatteDuo: Prepare and enjoy double serving of any recipe
LatteDuo: Prepare and enjoy double serving of any recipe

Prepare and enjoy single or double serving of any coffee recipe with one touch, including Cappuccino or Latte Macchiato. All in one go.

LattePerfetto for dense milk foam with fine texture
LattePerfetto for dense milk foam with fine texture

LattePerfetto technology, reduces the size of milk froth pores and produces dense milk foam with fine texture for your milk based coffees. The precise geometry of the frothing system ensures ideal temperature and outstanding foam to milk ratio.

Our largest sealed bean container to keep your beans fresh

Our biggest bean container stores up to 450g of fresh beans and is equipped with a special sealing AromaSeal for long lasting freshness of your coffee beans.

Removable brewing unit guarantees visual hygiene reassurance
Removable brewing unit guarantees visual hygiene reassurance

Removable brewing unit guarantees visual hygiene reassurance. Alternatively, Saeco brewing unit offers automatic cleaning with our specialized cleaning tablets.

Our largest bean container with aroma seal to keep your bean
Our largest bean container with aroma seal to keep your bean

Explore the world of coffee from familiar recipes such as Espresso and Cappuccino as well as specialty coffee drinks like Flat White or Americano

Performance
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
12
Coffee beans capacity
450 g
Number of coffee strength settings
5
Milk tank
Yes
Milk tank capacity
0.6 L
Milk adding type
Automatic
Number of spouts
2
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
75 - 148 mm
Heating system
Boiler
Number of temperature settings
3
Fast heat
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.7 L
Coffee input type *
Coffee beans, Ground coffee
Automatic anti-calc
Yes
Filter compatibility
AquaClean
Pre brew aroma control
Yes
Country of origin
Italy
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Latte making
Yes
Hot milk making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Display type
TFT
Ergonomics
Colour display
Yes
Touchscreen
Yes
Used capsules container capacity
14 pc(s)
Product colour *
Stainless steel
Drip tray capacity
500 ml
Removable brewing/infusion unit
Yes
Drip/spout light
Yes
Power
Energy efficiency class
A
Power consumption (standby)
0.5 W
Weight & dimensions
Width
283 mm
Depth
489 mm
Height
393 mm
Technical details
Main body material
Stainless steel
Carafe type
Milk container
Customise each drink
Adjustable milk foam amount,
Number of user profiles
8
Coffee strength settings
5
Adjustable coffee & milk length
Yes
Auto-rinse & guided descaling
Yes
Double coffee bean container
No
Milk solution
Latte Perfetto technology
Quick heat boiler
Yes
Removable brewing group
Yes
User interface
Touch screen display
Waste container capacity (servings)
15
Water tank features
LED illuminated
Features
Number of users
8 user(s)
Other features
Boiler material
Stainless steel
On/off button
Yes