location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J1100DW-AiB multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J1100DW-AiB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J1100DW-AiB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766793124 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:22
The date of the most recent change of this product data-sheet in Icecat.
Brother DCP-J1100DW-AiB user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DCP-J1100DW-AiB multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 27 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 128 MB Built-in processor 576 MHz
  • - 8.8 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Duplex print speed (ISO/IEC 24734) mono
3 ipm
Duplex print speed (ISO/IEC 24734) colour
3 ipm
Time to first page (black, normal)
8 s
N-up printing
2, 4, 9, 16
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, FTP, File, Image, USB
Scan speed (colour)
6 ppm
Scan speed (black)
12 ppm
Input colour depth
30 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, SMTP-AUTH, SNMPv3, SSL/TLS, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port9100, IPP, FTP/FTPs Client FTP Server, SNMPv1/v2c/v3, TFTP server, SMTP Client, ICMP, Web Services (Print/ Scan), CIFS Client, SNTP Client, LDAP,HTTP Server
Supported network protocols (IPv6)
NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/ Port9100, IPP, FTP/FTPs Client FTP , SNMPv1/v2c/v3 , TFTP server, Web Services (Print/Scan), SMTP Client, CIFS Client, SNTP Client, LDAP,ICMPv6, HTTP Server
IP address filtering
Yes
Online services supported
Box, Dropbox, Evernote, Google Drive, OneDrive, OneNote
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MMC, MMC Mobile, MMC+, SD, SDHC, SDXC
Built-in processor
Yes
Processor frequency
576 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.78 cm (2.67")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
20 W
Power consumption (ready)
3.5 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.2 W
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel
Weight & dimensions
Width
435 mm
Depth
341 mm
Height
195 mm
Weight
8.8 kg
Packaging data
Package width
512 mm
Package depth
272 mm
Package height
470 mm
Package weight
10.3 kg
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:34:52
Uk has collected 7 expert reviews for Brother DCP-J1100DW-AiB multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2019-12-01 14:34:52
We earn a commission for products purchased through some links in this article.An expensive but speedy printer that's got low running costs. Simple to use, it is also quick to scan and copy too but it's not compact!£269.00Available from: amazon.co.u...
Good Comes with enough ink for three years of printing (based on 200 pages per month) and a three-year warranty, The automatic document feeder makes it easy to scan or copy several pages in one go, Print from smartphones or tablets using the Brother iPrint&Sca...
Bad There's no ethernet port...
Bottom line If you're looking for a printer that's fast and affordable to use, the Brother DCP-J1100DW could be the one for you. Not only can it can print a whopping nine pages per minute for both colour and black and white documents, the price per print is just unde...
83%
techradar.com
Updated:
2020-01-08 06:59:33
At around £323 (US$418, AU$604), the Brother DCP-J1100DW All-in-box might seem expensive, but with a claimed three-year ink supply and a three-year guarantee included in the price, it's actually very good value. It's also a unique proposition for a cartri...
Good 3-yr supply of ink, 3-yr warranty, 20-sheet ADF, USB and SD card slots...
Bad Bulky design, High purchase cost, Limited media options, No NFC or fax...
Bottom line The Brother DCP-J1100DW has a lot to offer. With both an SD card slot and a front USB port available alongside the concealed rear USB port and inbuilt Wi-Fi, it is certainly well connected, while the twenty-sheet ADF means you can schedule accurate photo...
90%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)