location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack UltraChrome XD2 T41F240 Cyan 350ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack UltraChrome XD2 T41F240 Cyan 350ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T41F240
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946633169
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 07:56:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack UltraChrome XD2 T41F240 Cyan 350ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Compatibility *
SureColor SC-T5400M 240V SureColor SC-T5400 SureColor SC-T3400N SureColor SC-T3400 Series
Quantity per pack *
1 pc(s)
Colour ink volume
350 ml
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
Country of origin
Indonesia
Packaging data
Package width
45 mm
Package depth
245 mm
Package height
115 mm
Package weight
0.571 g
Logistics data
Products per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)
Deutschland 2 distributor(s)