location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PN579X stylus pen 19.5 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN579X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN579X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184052433 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 322967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PN579X stylus pen 19.5 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Laptop
  • - Brand compatibility: Dell
  • - Black
  • - Bluetooth 4.2
  • - Battery life: 12 month(s)
More>>>
Features
Device compatibility *
Laptop
Brand compatibility *
Dell
Compatibility
Inspiron 13 5378, 13 5379, 13 7378, 15 5578, 15 5579, 15 7579, 7373 2-in-1, 7573 2-in-1 Latitude 3189, 5175 2-in-1, 5285 2-in-1, 5289 2-In-1, 5290 2-in-1, 7275, 7285 2-in-1, 7389 2-in-1, 7390 2-in-1 Venue 10, 8 XPS 12, 13 9365, 15 9575
Product colour *
Black
Bluetooth
Yes
Bluetooth version
4.2
Pressure levels
4096
Battery type
AAAA
Battery life
12 month(s)
Buttons quantity
3
Weight & dimensions
Weight
19.5 g
Width
9.8 mm
Depth
9.8 mm
Height
151 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
172 mm
Package depth
57 mm
Package height
18 mm
Package weight
62.7 g
Logistics data
Products per pallet
3200 pc(s)
Products per master (outer) case
200 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)