location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW959 mouse Gaming Right-hand USB Type-A Optical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW959
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-AW959-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116323112 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 12:16:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware AW959 mouse Gaming Right-hand USB Type-A Optical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 12000 DPI Black, Silver
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 11
  • - Power source: Cable
More>>>
Alienware Elite Gaming-Maus: AW959
Alienware Elite Gaming-Maus: AW959

Gaming-Maus mit einem optischer Sensor mit 12.000 DPI von PixArt. Mit neu gestalteten Seitenteilen für eine bessere Handhabung und AlienFX™ mit RGB-Beleuchtung.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
12000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
11
Number of programmable buttons
11
Button functions
DPI switch
Recommended usage
PC/Laptop
Acceleration (max)
50 G
Polling rate
1000 Hz
Built-in memory capacity
512 KB
Design
Form factor *
Right-hand
Product colour *
Black, Silver
Surface coloration
Monochromatic
Design
Illumination
Yes
Illumination colour
Multi
Illumination type
LED
Ergonomics
Customizable weight
Yes
Plug and Play
Yes
Power
Power source *
Cable
Weight & dimensions
Width
87.6 mm
Depth
39 mm
Height
130 mm
Weight
190 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
216 mm
Package depth
206 mm
Package height
75 mm
Package weight
515 g
Logistics data
Products per master (outer) case
10 pc(s)
Products per pallet
320 pc(s)