location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco BT5215/41 hair trimmers/clipper Black 17 Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT5215/41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT5215/41
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020064585 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 02:48:41
The date of the most recent change of this product data-sheet in Icecat.
Philips BT5215/41 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Select your lengths from 1/64”-1/2” with the zoom wheel
Select your lengths from 1/64”-1/2” with the zoom wheel

Select your preferred trim length by simply turning the zoom wheel until the length you want is displayed from 0,4 - 7mm (1/64"to 9/32") with 0,2mm precision for beard and short hair trimming and 7 – 13mm (9/32" to 1/2") for long hair trimming.

Keep perfect 3-day stubble by using the 0.4mm setting daily
Keep perfect 3-day stubble by using the 0.4mm setting daily

Keep an ideal 3- day stubble, day after day, by using the trimmer's shortest 0.4mm setting.

Skin-friendly, high-performance blades for the perfect trim
Skin-friendly, high-performance blades for the perfect trim

Get a perfect yet protective trim, time after time. The beard trimmer's steel blades lightly brush against one another, sharpening themselves as they trim so they stay extra sharp and effective. They also have rounded tips and combs to help prevent skin irritation.

Lifts the hair up to the blade for an even result
Lifts the hair up to the blade for an even result

Innovative lift & trim technology effectively lifts and guides hairs for a more efficient cut. Rounded contour comb technology is designed to deliver a skin friendly and more even trim.

Guides the hairs to the cutter for effortless trimming
Guides the hairs to the cutter for effortless trimming

Trim your stubble in one quick pass, while being gentle on your skin. Our new Integrated hair lift comb lifts and guides the hairs to the level of the blades for effortless, even trimming.

70 minutes runtime after a 1 hour charge, or plug it in
70 minutes runtime after a 1 hour charge, or plug it in

Advanced lithium-ion battery delivers maximum power for high performance cutting. Charge your beard trimmer for 1 hour to get 70 minutes of cordless use. It can also be used while charging.

Blades are double sharpened for faster trimming*
Blades are double sharpened for faster trimming*

The blades are designed to effectively cut each hair perfectly, preventing skin irritation. The y are double sharpened to cut more hairs in every pass for faster trimming.

Includes 2 combs for short & long hair and one body comb
Includes 2 combs for short & long hair and one body comb

Just put these extra hair combs on when you want to touch up your haircut. Use the short hair comb for 0.4-7mm and the long hair comb for 7-13mm length. Furthermore, you can use the body comb to trim your body.

Fully washable for easy, thorough cleaning
Fully washable for easy, thorough cleaning

Simply rinse the beard trimmer head under the tap to thoroughly clean it. The trimmer is completely waterproof.

Warranty for purchase protection
Warranty for purchase protection

All of our grooming products are built to last. They come with a 2 year warranty, never need to be oiled and are compatible with any voltage worldwide.

Performance
Product colour *
Black
Number of length steps *
17
Minimum hair length
0.4 mm
Maximum hair length
1.3 cm
Suitable for entire body *
No
Blade material
Stainless steel
Ergonomics
Handle(s)
Yes
Soft grip
Yes
Travel lock
Yes
Cordless
Yes
Built-in display
Yes
Waterproof
Yes
Washable
Yes
On/off switch
Yes
Indication
Battery charge indicator
Yes
Power
Power source *
AC/Battery
Operating time *
70 min
Rechargeable *
Yes
Charging time
1 h
Battery type *
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
AC input voltage
100 - 240 V
Other features
Oil-free maintenance
Yes
Non-scratching teeth
Yes
Cutter material
Stainless steel
Packaging content
Cleaning brush
Yes
Combs quantity
4
Battery
Rechargeable battery
Yes
Technical details
Corded and cordless use
Yes