location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6080 Gold 91 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6080 Gold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0037154 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6080 Gold 91 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 820 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:57:08
Uk has collected 6 expert reviews for Nokia 6080 Gold 91 g and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6080 91 g Black
(show image)
0038069 6080 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6080 Silver 91 g
(show image)
0037176 6080 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6080 Black 91 g
(show image)
0037174 6080 Black 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6080 Silver 91 g
(show image)
0037806 6080 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6080 Black 91 g
(show image)
0037805 6080 Black 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6080 Black 91 g
(show image)
0037152 6080 Black 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6080 Silver 91 g
(show image)
0037153 6080 Silver 0.00
(excl. VAT)
0 (incl. VAT)