location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 7500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2725A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631137130 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2013
Product end of life date
Bullet Points HP Scanjet Enterprise 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - LCD
  • - A4 Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 50 W
  • - Internal memory: 768 MB
More>>>
Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Input colour depth
24 bit
Greyscale levels
256
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black, Grey
Display
LCD
Performance
Sensor type *
CCD
Light source
RGB LED
Scan file formats
BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, UNICODE, WPD, XLS, XML, XPS
Daily duty cycle (max) *
3000 pages
Scan to
File, Image
Scan drivers
ISIS, TWAIN
Internal memory
768 MB
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Photo paper, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
49 - 120 g/m²
Maximum scan area (ADF)
216 x 864 mm
Minimum scan area (ADF)
70 x 148 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
50 W
Power consumption (standby)
15.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Weight & dimensions
Width
515 mm
Depth
426 mm
Height
211 mm
Weight
10.6 kg
Packaging data
Package dimensions (WxDxH)
607 x 507 x 342 mm
Package weight
13.4 kg
Packaging content
Bundled software
HP Smart Document Scan Software, HP TWAIN, EMC ISIS, Kofax VirtualReScan Pro, Nuance PaperPort, I.R.I.S. Readiris Pro OCR
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Minimum system requirements
CD-ROM
Mac compatibility
No
Minimum storage drive space
300 MB
Minimum RAM
512 MB
Minimum processor
1.3 GHz
Compatible operating systems
Windows 7, x64; Windows Vista, x64; Microsoft Windows XP Home, XP Professional x64
Windows operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Certificates
Electromagnetic compatibility
Class B; EU (EMC Directive, EN 55022: 2006+A1: 2007, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1: 2001+A2: 2005, EN 55024: 1998+A1: 2001+A2: 2003), Russia (GOST)
Other features
Network ready
No
Recommended operating temperature range (T-T)
10 - 35 °C
TWAIN version
2.1
Image scaling/enlargement range
1 - 999%
Safety
IEC 60950-1: 2005; GOST, CE, Nemko GS
Output resolutions
75; 100; 150; 200; 240; 300; 400; 500; 600
Minimum scan size
25.4 x 25.4 mm
Duplex ADF scanning
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:46:49
Uk has collected 1 expert review for HP Scanjet Enterprise 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 07:46:49
The HP Scanjet Enterprise Flow 7500 Flatbed Scanner%displayPrice% at %seller% is a document scanner that includes both a flatbed and an automatic document feeder (ADF) for scanning at legal size and longer. This USB-connected scanner has a good software s...
Good Good software selection. LCD for selecting scan profiles. Flatbed and 100-sheet ADF.
Bad Loses a good bit of time in scanning to searchable PDF...
Bottom line The HP Scanjet Enterprise Flow 7500 Flatbed Scanner is a business scanner with a good range of software and features, and can scan either from its flatbed or 100-sheet ADF...
70%
pcmag.com
Updated:
2020-06-10 04:44:39
The HP Scanjet Enterprise Flow 7500 Flatbed Scanner($1,498.90 at Amazon) is a document scanner that includes both a flatbed and an automatic document feeder (ADF) for scanning at legal size and longer. This USB-connected scanner has a good software select...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)