location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-3450CN A3 Colour Laser Printer 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-3450CN A3 Colour Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-3450CN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766603423
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:27:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-3450CN A3 Colour Laser Printer 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A3 24 ppm
  • - Total input capacity: 250 sheets
  • - Internal memory: 64 MB 266 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (black, normal quality, A3)
12 ppm
Print speed (colour, normal quality, A3)
3 ppm
Economical printing
Yes
Features
Number of print cartridges *
4
Printer fonts
Barcode, Bitmap, PCL, PostScript
Bitmap fonts
OCR-B
Number of PCL fonts
66
Number of PostScript fonts
136
Number of barcode fonts
13
Number of bitmap fonts
12
Country of origin
Japan
Input & output capacity
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
384 MB
Processor frequency
266 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
48 dB
Power
Power consumption (printing) *
600 W
Power consumption (standby)
200 W
Power consumption (PowerSave)
30 W
Weight & dimensions
Width
705 mm
Depth
850 mm
Height
610 mm
Weight
54.4 kg
Dimensions (WxDxH)
615 x 540 x 420 mm
Packaging data
Package weight
64.2 kg
Other features
Mac compatibility
Yes
Memory upgrade
Yes
Networking features
10/100Base-TX Ethernet
Emulations
PCL5C, BR-Script 3, IBM Pro-Printer XL, Epson FX-850, HP-GL
Fonts included
Yes