location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan® 21.3 inch LCD computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexScan® 21.3 inch LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L997
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:24:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO FlexScan® 21.3 inch LCD computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.1 cm (21.3")
  • - 1600 x 1200 pixels
  • - 30 ms 250 cd/m² 550:1
  • - 75 W
More>>>
Display
Display diagonal *
54.1 cm (21.3")
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
30 ms
Contrast ratio (typical) *
550:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Vertical scan range
49 - 86 Hz
Viewable size diagonal
54 cm
Digital vertical frequency
59 - 61 Hz
Design
Product colour *
Grey
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
DVI port
Yes
DVI-D ports quantity
1
Ergonomics
Adjustable height (max)
8.2 cm
Swivel angle range
35
Plug and Play
Yes
Power
Power consumption (typical) *
75 W
Power consumption (PowerSave)
2 W
Weight & dimensions
Weight (with stand)
10.2 kg
Width (without stand)
472 mm
Depth (without stand)
69 mm
Height (without stand)
373 mm
Weight (without stand)
7 kg
Other features
Power requirements
AC 100 – 120 V, 200 – 240 V: 50 / 60 Hz
Power management
VESA DPMS, DVI-DMPM, EIZO MPMS
Certification
CE, TÜV GS, TÜV Ergonomics (including ISO 13406-2), TCO’03, EIZO ECO Products 2004
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 03:00:26
Uk has collected 4 expert reviews for EIZO FlexScan® 21.3 inch LCD computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Grey and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
zdnet.co.uk
Updated:
2011-07-31 03:00:20
The Eizo FlexScan L997 is a high-end LCD that delivers excellent performance and all the adjustability a graphics professional could want.
83%
stuff.tv
Updated:
2011-07-31 03:00:10
Almost everything is on display with the L997 – this professional quality monitor isn’t intimidatingly black for nothing. From the first time you fire it up, the picture quality is fantastic, helped by a DVI connection. Delving into the countl...
Good Beautiful 21.3inch, 1600x1200 pixels screen. Precise sub-menus. Professional quality.
Bad Makes mistakes inexcusable.
Bottom line Brilliant – if you can afford it. And still brilliant, even if you can’t...
100%