location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TK-55 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TK-55 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983003602 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TK-55 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
FS-1920
Quantity per pack *
1 pc(s)
Black toner page yield *
15000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Kyocera
Product colour
Black
Weight & dimensions
Width
152 mm
Depth
332 mm
Height
152 mm
Packaging data
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
KYOCERA TK-810M toner cartridge 1 pc(s) Original Magenta KYOCERA TK-810M toner cartridge 1 pc(s) Original Magenta
(show image)
370PC4KL TK-810M 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-665 toner cartridge 1 pc(s) Original Black KYOCERA TK-665 toner cartridge 1 pc(s) Original Black
(show image)
1T02KP0NL0 TK-665 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Kit
(show image)
628497 1 Kit 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-655 toner cartridge 1 pc(s) Original Black KYOCERA TK-655 toner cartridge 1 pc(s) Original Black
(show image)
1T02FB0EU0 TK-655 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-805C toner cartridge 1 pc(s) Original Cyan KYOCERA TK-805C toner cartridge 1 pc(s) Original Cyan
(show image)
370AL510 TK-805C 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-815C toner cartridge 1 pc(s) Original Cyan KYOCERA TK-815C toner cartridge 1 pc(s) Original Cyan
(show image)
370AN510 TK-815C 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-815M toner cartridge 1 pc(s) Original Magenta KYOCERA TK-815M toner cartridge 1 pc(s) Original Magenta
(show image)
370AN410 TK-815M 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-815Y toner cartridge 1 pc(s) Original Yellow KYOCERA TK-815Y toner cartridge 1 pc(s) Original Yellow
(show image)
370AN310 TK-815Y 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-815K toner cartridge 1 pc(s) Original Black KYOCERA TK-815K toner cartridge 1 pc(s) Original Black
(show image)
370AN010 TK-815K 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-60 toner cartridge 1 pc(s) Original Black KYOCERA TK-60 toner cartridge 1 pc(s) Original Black
(show image)
TK60 TK-60 0.00
(excl. VAT)
0 (incl. VAT)