location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Printer Cable IEEE 10 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printer Cable IEEE 10 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
501-97
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730501975
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 15:29:16
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
White
Cable length
10 m
Features
Cable type
IEEE
Connector(s)
Centronics
Compatibility
LPT port
Brand Image Product code Product Stock Price from
Sandberg Printer Cable IEEE 3 m Sandberg Printer Cable IEEE 3 m
(show image)
501-81 Printer Cable IEEE 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Parallel 5 m Sandberg Printer Cable Parallel 5 m
(show image)
500-11 Printer Cable Parallel 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE 1.8m Sandberg Printer Cable IEEE 1.8m
(show image)
500-14 Printer Cable IEEE 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Parallel 3 m Sandberg Printer Cable Parallel 3 m
(show image)
501-39 Printer Cable Parallel 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Extension printer 25M-F 5 m Sandberg Extension printer 25M-F 5 m
(show image)
501-53 Extension printer 25M-F 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE HPmini 3 m Sandberg Printer Cable IEEE HPmini 3 m
(show image)
501-89 Printer Cable IEEE HPmini 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Par. 1.8m BLACK Sandberg Printer Cable Par. 1.8m BLACK
(show image)
503-45 Printer Cable Par. 1.8m BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Par. 3m BLACK Sandberg Printer Cable Par. 3m BLACK
(show image)
503-46 Printer Cable Par. 3m BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable Parallel 1.8 m Sandberg Printer Cable Parallel 1.8 m
(show image)
500-10 Printer Cable Parallel 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Printer Cable IEEE HPmini 10 m Sandberg Printer Cable IEEE HPmini 10 m
(show image)
501-91 Printer Cable IEEE HPmini 10 m 0.00
(excl. VAT)
0 (incl. VAT)