location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung i5500 7.11 cm (2.8") Single SIM 3G 1200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i5500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I5500YKAPHB show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung i5500 7.11 cm (2.8") Single SIM 3G 1200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 320 x 240 pixels
  • - 0.6 GHz
  • - 3G Single SIM
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Display
Display diagonal *
7.11 cm (2.8")
Panel type
TFT
Display resolution *
320 x 240 pixels
Display number of colours
16.78 million colours
Processor
Processor frequency *
0.6 GHz
Storage
Internal memory
140 MB
Camera
Rear camera resolution
1600 x 1200 pixels
Digital zoom
4x
Video capture resolution (max)
320 x 240 pixels
Rear camera type *
Single camera
Auto focus
No
Photo effects
Negative film, Sepia
Built-in camera
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
2G standards
Edge, GPRS
3G standards *
HSDPA, WCDMA
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Bluetooth profiles
A2DP, AVRCP, DUN, FTP, GAP, HSP, OPP, PBAP, SDAP, SPP, SSP
3G bands supported
900, 2100 MHz
WAP
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
No
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Vibrating alert
Yes
Multimedia
FM radio
Yes
Image formats supported
JPG
Call management
Call waiting
Yes
Call hold
Yes
Conference call
Yes
Call timer
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1200 mAh
Talk time (2G)
9.51 h
Standby time (2G)
521 h
Weight & dimensions
Width
56 mm
Depth
12.3 mm
Height
108 mm
Weight *
102 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:45:12
Uk has collected 45 expert reviews for Samsung i5500 7.11 cm (2.8") Single SIM 3G 1200 mAh Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2011-07-31 06:45:09
The Galaxy Europa i5500 is one of a number of Android based handsets in Samsung's portfolio. While the Galaxy S, which costs way over £400, sits at the top of Samsung's Android handset tree, the Galaxy Europa i5500 is one for the rest of us. It can't...
Bottom line The Samsung Galaxy Europa i5500 is an impressive handset considering its price. The camera is poor, and the absence of multi touch support is disappointing, but overall if your budget is around £200 and you want Android, you could do a lot worse...
0%
pocket-lint.com
Updated:
2011-07-31 06:45:10
Tweet If you're in the market for a budget Android phone then chances are you'll be having a tough time making up your mind as there are so many of the blighters around. The Samsung Galaxy Europa (GT-i5500) offers Wi-Fi, 3G and Bluetooth, along with 1...
Good Capacitive touchscreen, compact design, lightweight, Android 2.1...
Bad Flimsy build quality, poor camera, low screen resolution, no multi-touch support...
Bottom line Not a bad phone for the money, but there are better phones at the same price pointKey specs2 megapixels, 3.5mm jack, 3G, Android, Bluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD, MP3 player, Touchscreen, Wi-Fi...
70%
3g.co.uk
Updated:
2011-07-31 06:45:10
The Samsung Galaxy Europa is an excellent handset for its price. If you're looking for a budget Android device, the HTC Wildfire is still superior, but the Europa comes a very respectable second. It's got all the other features you would expect of i...
Good Good styling, long battery life for a smartphone, value for money...
Bad The camera is poor and lacks flash; the small screen is hard on the eyes...
Bottom line We love the style and usability of this device, but it's no ordinary Android handset. If you want a really whizzy smartphone, you'll be paying more than Samsung is asking for the Europa. But if you want to pay less, or are after a smaller handset than th...
60%
trustedreviews.com
Updated:
2011-07-31 06:45:10
As a flagship phone, Samsung's Galaxy S has grabbed a lot of media attention, but not everyone can afford its rather steep asking price. It's also far from the only Android handset in Samsung's current line-up as the Korean company has steadily been addin...
Good Low price, Capacitive touchscreen...
Bad multi-touch...
70%
techradar.com
Updated:
2011-07-31 06:45:10
The Galaxy Europa i5500 is another small format Android handset, running Android 2.1 but also packing in a much more pocket-friendly price.You can get it on deals from £10 a month, and SIM free we found it for £186.83 inc VAT at online retailers such as C...
Good Reponsive screen, Good battery life, Decent included apps, Good Twitter and Facebook integration, Unobtrusive Android skinning...
Bad Too many buttons, Screen too small for media rich activities, Camera could be better, No QWERTY keyboard in portrait mode, Measly 1GB microSD card supplied...
Bottom line The Samsung Galaxy Europa i5500 is more expensive than the truly budget Android handsets, but it is a well specified smartphone that hits all its marks...
80%
electricpig.co.uk
Updated:
2011-07-31 06:45:11
The Samsung Galaxy Europa comes at an inopportune time. Over the last year, we’ve seen plenty of 2.8-inch resistive touchscreen Android phones from the HTC Tattoo to the T-Mobile Pulse Mini, but phones like the much more responsive HTC Wildfire and...
Good Built to bounce, Swype is a revelation here...
Bad Resistive screen, poor WiFi reception...
Bottom line The best 2.8-inch touch only Android phone so far, but that's not saying much...
60%
goodgearguide.com.au
Updated:
2011-11-05 23:33:05
Not to be confused with the flagship Samsung Galaxy S, the Galaxy 5 smartphone is an entry-level prepaid smartphone. Excusive to Telstra and retailing for just $199, the Samsung Galaxy 5 is the cheapest Android phone on the market but despite this it...
Good Capacitive touchscreen, Loses minimal capabilities of more expensive devices, Swype text input...
Bad Glossy finish, Low resolution display, Poor camera...
Bottom line The Samsung Galaxy 5 is the cheapest Android smartphone currently available in Australia. The reasonably stylish Galaxy 5 has most of the capabilities of more expensive devices, though its low res display and mediocre camera aren't impressive. At this pri...
70%
recombu.com
Updated:
2014-04-20 02:10:39
The Galaxy Europa is the latest model to join Samsung’s ever-expanding Galaxy range of Android phones. It’s a mid-priced touchscreen phone with 3G internet browsing and a 2-megapixel camera.What we likeThe Samsung Galaxy Europa comes with Android 2.1 r...
Bottom line The Samsung Galaxy Europa is a decent mid-range Android phone. It runs Android 2.1, gives you access to the wide range of apps on the Android Market and is easily customisable. The low-res screen and 2-megapixel camera do make the Galaxy Europa feel a...
40%
pinoytechblog.com
Updated:
2016-11-26 16:46:56
I've been using the Samsung Galaxy 5 (i5503) for more than a week now and the overall experience was really great”¦ for a small smartphone that is. In fact, I find it more enjoyable to use than the Android 1.6 Sony Ericsson Xperia X10 which I was previous...
Bottom line Despite its plasticky-cheap feel and small screen, I still recommend the Samsung Galaxy 5 especially for those starting with Android. With its price, you don't have to spend much just in case Android phones just won't work with you.I will leave you to dis...
0%
cgena.com
Updated:
2016-11-26 16:46:56
Budget-conscious consumers can now enjoy Android with the which is, at the time of writing, the most affordable one out in the market. Although its features are quite few, functionality is great. This Samsung phone is definitely not easy to ignore be...
Good Affordable price, great functionality...
Bad Limited features...
Bottom line Touchscreen phones are now cheaper. Smartphones are now cheaper. Android is now cheaper. Although we love the overall packaging and pricing, we are dispassionate towards the Samsung Galaxy 5. Apart from the abovementioned aspects, it doesn’t feel li...
80%
cgena.com
Updated:
2011-07-31 06:45:09
Budget-conscious consumers can now enjoy Android with the which is, at the time of writing, the most affordable one out in the market. Although its features are quite few, functionality is great. This Samsung phone is definitely not easy to ignore be...
Good Affordable price, great functionality...
Bad Limited features...
Bottom line Touchscreen phones are now cheaper. Smartphones are now cheaper. Android is now cheaper. Although we love the overall packaging and pricing, we are dispassionate towards the Samsung Galaxy 5. Apart from the abovementioned aspects, it doesn’t feel li...
80%
cellphonequick.com
Updated:
2011-07-31 06:45:09
The I5500 Galaxy 5 is the latest offering from the house of Samsung. It is also known as the Samsung i5500 Corby Smartphone or Samsung Europa. Technically a very polished product, the sleek Samsung Galaxy cell phone comes with a very user friendly inte...
Bottom line The Samsung Galaxy 5 is an enticing low-end Android handset, mainly due to the optimized interface, which runs silky smooth even on 600MHz chipset. It lacks some hardware features, such as multitouch, backlighting of the physical keys, front-facing ca...
0%
phonearena.com
Updated:
2011-07-31 06:45:10
There comes a time in everybody’s life when they have to make the decision to smartphone or not to smartphone. If you are coming from a regular phone, but mustered up courage to move onto the touchscreen fad that started a few years ago, then the next...
Good Very smooth interface, optimized for the 2.8” screen, Pleasant design, Affordable, 5.1 channel SRS sound in headset mode...
Bad The physical keys feel crammed, Photos and videos appear dull, Lack of DivX/Xvid support...
Bottom line The Samsung Galaxy 5 is an enticing low-end Android handset, mainly due to the optimized interface, which runs silky smooth even on 600MHz chipset. It lacks some hardware features, such as multitouch, backlighting of the physical keys, front-facing cam...
75%
mobilechoiceuk.com
Updated:
2011-07-31 06:45:10
If you liked the scooped, sloping curves of the Samsung Corby, this new budget Android handset may appeal. For those who don't know, the shape of the Corby, glammed up considerably here, is a slim candy bar with almost no straight edges. It was enjoyable...
Good Good value, decent battery life, nice styling...
Bad Small screen can strain the eyes, basic camera without flash...
Bottom line For the money, this is a great phone. In terms of budget Android handsets, the HTC Wildfire still edges it, but this is a pretty good second. The other features youd expect, like a 3.5mm headphone jack for instance, are all here. And its a great looker...
60%
mobile-review.com US
Updated:
2011-07-31 06:45:11
Содержание: In the box: Positioning It is obvious from the title that the model has many names for different markets. In Russia it is marketed as Galaxy 550, in Europe as Galaxy 5, while in selected countries you should look for Corby Smartphone if...
Bottom line The ringtones volume is ideal courtesy of a dedicated loudspeaker at the back and nice choice of melodies. The vibro is good and has above average power. This is a typical Samsung without any speech communication problems. It is priced at €240, which...
0%
recombu.com
Updated:
2011-07-31 06:45:11
The Galaxy Europa is the latest model to join Samsung’s ever-expanding Galaxy range of Android phones. It’s a mid-priced touchscreen phone with 3G internet browsing and a 2-megapixel camera.What we likeThe Samsung Galaxy Europa comes with Android 2.1 r...
Bottom line The Samsung Galaxy Europa is a decent mid-range Android phone. It runs Android 2.1, gives you access to the wide range of apps on the Android Market and is easily customisable. The low-res screen and 2-megapixel camera do make the Galaxy Europa feel a...
50%
pcworld.in
Updated:
2011-07-31 06:45:11
The Samsung Galaxy 5 represents a new epoch in the history of . It is the first that falls within the 10K barrier and can be effectively classified as an entry level phone and more importantly, it is the lowest priced proper in the market. So, yes, t...
Good Android 2.1, WiFi, 3G & GPS, Inexpensive, Superb Browser, Powerful Battery...
Bad Average Camera, Average Display...
Bottom line The Samsung Galaxy 5 is the least expensive Android smartphone in the market...
81%
gsmarena.com
Updated:
2011-07-31 06:45:11
The Samsung I5500 Galaxy 5 is the future. OK, now, take your time. Laugh it up. But it looks like the term smartphone is about to become meaningless. It won’t be too long before they are all just phones again – like in the good old times. The Samsung...
0%
fonearena.com
Updated:
2011-08-17 22:49:49
The story with Android has been quite similar these last few years: manufacturers seem to always be on the run to deliver bigger, faster, better, devices with more specs inside than anyone can humanly memorize. Dual-Core processors, 4.3″ screens, 3D d...
0%
geeky-gadgets.com
Updated:
2011-08-17 22:49:50
The Samsung Galaxy Europa i5500 is a budget Android smartphone, that comes with Android 2.1 and a range of features. The Galaxy Europa comes with a 2.8 inc QVGA display and has a resolution of 240 x 320 pixels.There is a two megapixel camera with a bui...
0%
brighthub.com
Updated:
2011-08-24 03:04:44
Android is easily the most popular mobile operating system. It has overtaken Symbian as the smartphone OS of choice and the number of Android devices are fast catching the iPhone, as well as the BlackBerry, in the US in terms of sales numbers. However...
Bottom line The Samsung Galaxy 5 i5500 is one of the best budget Android smartphones. It will be priced at around $200 without contract in many countries. In that price range, I would definitely recommend it. Except for the low display resolution, it is the...
80%