location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg MiniJack Cable M-M 5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniJack Cable M-M 5 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
506-81
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730506819 show
Category: Audio Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg MiniJack Cable M-M 5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - 3.5mm TRS Straight Male
  • - 3.5mm TRS Straight Male
  • - Black
More>>>
Features
Cable length *
5 m
Connector 1 *
3.5mm TRS
Connector 1 gender *
Male
Connector 2 *
3.5mm TRS
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Certificates
Compliance certificates
RoHS
Packaging data
Package width
130 mm
Package depth
30 mm
Package height
172 mm
Package weight
116 g
Other features
Width
172 mm
Brand Image Product code Product Stock Price from
Microconnect

Microconnect AUDLR1.5 audio cable 1.5 m 3.5mm Black
(show image)
AUDLR1.5 AUDLR1.5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLL2 audio cable 2 m 3.5mm Black
(show image)
AUDLL2 AUDLL2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLL5 audio cable 5 m 3.5mm Black
(show image)
AUDLL5 AUDLL5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect IPOD001 audio cable 1.5 m 3.5mm White
(show image)
IPOD001 IPOD001 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLL10 audio cable 10 m 3.5mm Black
(show image)
AUDLL10 AUDLL10 0.00
(excl. VAT)
0 (incl. VAT)