location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-370M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T7300MF071GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 06:12:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-370M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black, Silver
  • - Intel® Core™ i3 i3-370M 2.4 GHz Processor cores: 2
  • - Touchscreen 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB 1066 MHz 1 x 2 GB
  • - DVD Super Multi
  • - Intel® HD Graphics
  • - 10,100,1000 Mbit/s Bluetooth 2.1+EDR 3G
  • - Lithium-Ion (Li-Ion) 7 h 80 W
  • - Windows 7 Professional 64-bit
More>>>
Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Swivel)
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-370M
Processor cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
2 GB
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
8 GB
Storage
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in microphone
Yes
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
Performance
Motherboard chipset
Intel® QM57 Express
GPS (satellite)
No
Keyboard
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.9 cm
Keyboard number of keys
85
Software
Operating system architecture
64-bit
Drivers included
Yes
Pre-installed software
Adobe Acrobat Reader, Application Panel, Camera, Drivers & Utilities DVD, Microsoft Office Ready, Nero Essentials, EasyGuide, Tablet Button Utility, Microsoft Touch Pack f/ Windows 7, Norton Internet Security, Display Manager, Security Application Panel
Trial software
Norton Internet Security, Microsoft Office 2010
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBUK
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49020
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
7 h
Power
Battery life with optional 2nd battery
11 h
AC adapter power
80 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
DC-in jack
Yes
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
20 - 85%
Certificates
Certification
TÜV GS, CE, CB, EN 60601-1-2:2007, Nordic Swan, cUL FCC B, HCT, HCL entry, WHQL, RoHS, WEEE, ENERGY STAR 5.0, EPEAT Gold
Weight & dimensions
Width
297 mm
Depth
233 mm
Height
38.4 mm
Weight *
1.8 kg
Video
External video modes maximum refresh rate (non-interlaced)
85 Hz
Video card features
DirectX 10.1
Other features
Wireless technology
IEEE 802.11a/b/g/n
Display
TFT
Power supply type
AC/DC
Compatible operating systems
Microsoft Windows Vista Business 32-bit, Windows XP Tablet PC Edition 2005
HDD user password
Yes
Graphics card
HD
Main camera resolution (numeric)
2 MP
Internal modem
No
TV tuner integrated
No
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:57:18
Uk has collected 7 expert reviews for Fujitsu LIFEBOOK T730 Intel® Core™ i3 i3-370M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
itreviews.com
Updated:
2014-05-24 01:57:18
Fujitsu's T730 updates a long line of convertible Tablet PCs from the company. This latest model allows you to choose a version incorporating GPS, something that is still quite rare in standard notebooks, though you do find it in more ruggedised machi...
Bottom line The Fujitsu LIFEBOOK T730 is not an inexpensive Tablet PC but it is well made and we like the finger touch features on the screen. The build is good, while battery life acceptable but not outstanding...
0%
stuff.tv
Updated:
2014-05-24 01:57:18
The Lifebook T730 is heavy. Weighing around 2.3kg with the basic 5200mAh battery, you could pack both the and a Samsung Galaxy Tab in your bag for the same amount of strain on your shoulder (and pain to your credit card).You'll also get a longer batt...
Good Full-spec CPU. Hard drive. HD video...
Bad Heavy. Poor battery life. Wobbling hinge...
Bottom line Heavy for a 12in notebook and not as fast as a tablet, the Lifebook T730 no longer makes the case for a convertible...
40%
zdnet.co.uk
Updated:
2014-05-24 01:57:18
Fujtisu's Lifebook range has long included well-made and dependable convertible Tablet PCs. The T730 is the latest addition. The T370 can be configured with mobile broadband and GPS, making this an attractive notebook for mobile professionals with a li...
Good Impressive 12.1in. touchscreen, Good hardware design, Mobile broadband and GPS options, Plenty of configuration options...
Bad Average battery life, Expensive...
Bottom line The Fujitsu Lifebook T730 is a neat little convertible Tablet PC. Its 12.1in. touch-screen is impressive, as is much of the build quality. There are plenty of configuration options too. However, battery life could be better, and it's relatively expensi...
78%
v3.co.uk
Updated:
2014-05-24 01:57:18
The Lifebook T730 is the latest product that aims to mash together the tablet and laptop formats. While Fujitsu's attempt is certainly a competent device, there are some key areas where it could be improved.The device comes preloaded with Windows 7 Pro...
Good Good touchscreen interface; rugged design; full connectivity...
Bad Heavy; dire keyboard and trackpad; grainy screen; pricey...
Bottom line This Fujitsu hybrid laptop offers an immersive experience with both finger- and stylus-based inputs. However, the poor display and keyboard let the device down badly. Users willing to fork out more may want to check out the Motion Computing J3500 tabl...
60%