location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Ceiling light 3180831C4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling light 3180831C4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31808/31/C4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947830435340
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:53:22
The date of the most recent change of this product data-sheet in Icecat.
Philips 31808/31/C4 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 31808/31/C4 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Ceiling light 3180831C4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED 1 bulb(s) Non-changeable bulb(s) 13 W
  • - 65000 K Cool white 15000 h Color Rendering Index (CRI): 80
  • - Suitable for indoor use Suitable location: Bedroom, Functional, Living room
  • - IP20
  • - Dimmable
  • - Power source type: AC
  • - White
More>>>
High light output

High quality light with strong light output. The light shines in a beam angle of 40° - the perfect angle for spot lighting.

Extremely long life
Extremely long life

Extreme long-life with reliable performance. Philips SmartSpot lighting fixtures are based on high power LED lights that last up to 20.000 Hours, while providing their best light output.

Integrated LED light source
Integrated LED light source

A light source you can trust. With integrated LED light source, you won't have to worry about maintenance or lamp replacement while having the perfect light ambiance in your home.

80% energy saving
80% energy saving

Up to 80% energy saving compared to standard incandescent light sources.

Design
Suitable for indoor use
Yes
Suitable location *
Bedroom, Functional, Living room
Shape *
Spheric
Mounting type *
Surfaced
Wall mountable
Yes
Housing material
Synthetic
Product colour *
White
International Protection (IP) code
IP20
Protection class
I
Glass colour
White
Glass type
Matt
Type
Ceiling light
Finish type
Matte
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
1 bulb(s)
Bulb type
LED
Bulb power
13 W
Total power
13.5 W
Light colour
Cool white
Colour temperature
65000 K
Colour temperature (min)
6500 K
Colour temperature (max)
6500 K
Bulb lifetime
15000 h
Luminous flux
1000 lm
Color Rendering Index (CRI)
80
Compatible bulb types
LED
Bulb technology
Yes
Total luminous flux
1000-500-100 lm
Ergonomics
Dimmable
Yes
Dimmable with remote control
No
Adjustable spot head
No
Power
Power source type *
AC
Input voltage
220-240 V
Power
AC input frequency
50 - 60 Hz
Power requirements
Range 220 V - 240 V 50-60 Hz
AC input voltage
220 - 240 V
Weight & dimensions
Width
292 mm
Depth
292 mm
Height
67 mm
Weight
737 g
Length
292 mm
Diameter
29.2 cm
Dimensions (WxDxH)
29.2 x 6.7 x 29.2 mm
Packaging data
Package width
73 mm
Package depth
730 mm
Package height
341 mm
Package length
33.3 cm
Package weight
737 g
Package net weight
465 g
Package dimensions (WxDxH)
7.3 x 34.1 x 33.3 mm
Package gross weight
737 g
Packaging content
Remote control included
No
Centerpiece included
No
Features
Eye comfort
No
Other features
Fixture dimmable
No
Technical details
Net weight
465 g
12NC Logistic code(s)
915005490501
SAP width per piece
333.000 cm
SAP length per piece
73.000 cm
SAP height per piece
341.000 cm
SAP EAN gross weight per piece
737 g
Logistics data
SAP EAN/UPC per piece
6947830435340
EAN/UPC/GTIN (packaging)
6947830479634