location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Prestige BRE646/00 epilator 32 tweezers Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRE646/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRE646/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103861065
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Satinelle Prestige BRE646/00 epilator 32 tweezers Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 tweezers
  • - Wet & Dry
  • - Washable
  • - Shaver Trimmer
  • - Pink, White
More>>>
Features
Number of tweezers *
32 tweezers
Shaver *
Yes
Trimmer *
Yes
Washable *
Yes
Suitable for short hair
Yes
Product colour *
Pink, White
Wet & Dry *
Yes
Backlight
Yes
Number of speeds
2
Massage function
No
Rotational speed
2200 RPM
Ceramic epilation system
Yes
Travel
Yes
Cordless
Yes
Colour
Yes
Handle(s)
Yes
Power
AC input voltage
15/5.4W
Battery type
Built-in battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
15 V
Fast charging time
1.5 min
Operating time
40 min
Power
5.4 W
Packaging content
Number of caps/heads included
1
Cleaning brush
Yes
Storage pouch
Yes
Pouch
Yes
Technical details
Opti-light
Yes
Shaving head
Yes
Protective pouch
Yes
Epilator head
Extra wide
Epilation discs
Ceramic discs
Tweezing action speed 1
64000 per minute
Tweezing action speed 2
70400 per minute