location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-M1100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-M1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG95402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946655352
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2022 02:28:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-M1100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 1440 x 720 DPI Colour
  • - A4 Printing colours: White
  • - USB port
More>>>
Features
Duplex printing *
No
Page description languages *
ESC P, ESC/P-R
Printing colours *
White
Ink tank system
Yes
Print head nozzles
180 nozzles black
Colour *
Yes
Maximum duty cycle *
15000 pages per month
Printing
Print speed (black, draft quality, A4/US Letter)
32 ppm
Maximum resolution *
1440 x 720 DPI
Time to first page (black, normal)
8 s
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
30 sheets
Maximum input capacity
150 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Mobile printing technologies
Epson Connect, Epson IPrint
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Built-in display *
No
Country of origin
Philippines
Power
Power consumption (printing) *
13 W
Power consumption (off)
0.2 W
Power consumption (ready)
2.4 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows 8.1 x64, Windows Vista x64, Windows XP Professional x64
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2012 x64, Windows Server 2016
Compatible operating systems
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 R2 x64, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista, 64-Bit-Version, Windows XP SP3, XP Professional x64 Edition SP2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
267 mm
Height
161 mm
Weight
3.5 kg
Packaging data
Included cartridge capacity (black)
5000 pages
Quantity per pack
1 pc(s)
Package width
336 mm
Package depth
436 mm
Package height
278 mm
Package weight
4.68 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
197 cm
Products per pallet layer
5 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
42 pc(s)
Pallet weight (UK)
0 g
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
197 cm
Harmonized System (HS) code
84433210
Pallet gross weight
0 g
Products per pallet
35 pc(s)
Other features
Printing method
Epson Micro Piezo
Print technology
Inkjet
Ink drop
3
Maximum input capacity (photo paper)
150 sheets
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:52:10
Uk has collected 1 expert review for Epson EcoTank ET-M1100 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hungrygeeks.ph
Updated:
2019-12-01 19:52:10
Epson Philippines has launched several new devices from eco-friendly printers, business laser projectors to printers for engineers. Aside from being more eco-friendly, these devices aim to improve businesses by making them more efficient while still savin...
0%
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)