location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming Headset 600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Gaming Headset 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4BX33AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545432559 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 520684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
CE Declaration Headset 600 Pavilion Gaming HSA-A002H (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Gaming Headset 600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Green Gaming Head-band Headset
  • - Wired USB connectivity
  • - Circumaural
  • - Microphone type: Boom
More>>>
Surrounded by sound

7.1 virtual surround sound provides greater precision, depth, and clarity for your media—experience a clear, immersive soundscape all around you.[1]

Effortlessly comfortable

The lightweight, self-adjusting headband provides a comfortable, effortless fit during extended use.

Cushioned comfort

Soft, synthetic leatherette padding on the ear cups and headband for long-lasting comfort.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Green
Cable colour
Green
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
180 mm
Depth
218 mm
Height
114 mm
Weight
360 g
Packaging data
Package width
223 mm
Package depth
242 mm
Package height
118 mm
Package weight
670 g
Packaging content
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
85183000
Other features
Audio output channels
7.1 channels
2.5 mm connector
No
Dolby technologies
7.1 Surround Sound
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:46:45
Uk has collected 1 expert review for HP Pavilion Gaming Headset 600 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)