location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic HUBBIES 4-Port USB 3.0 Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBIES 4-Port USB 3.0 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
110514507 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207093
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conceptronic 110514507 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic HUBBIES 4-Port USB 3.0 Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - Black
More>>>
Ports & interfaces
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Plug and Play
Yes
Country of origin
China
Power
Power source type
USB
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
51.8 mm
Depth
14 mm
Height
51.8 mm
Weight & dimensions
Weight
26 g
Packaging data
Quantity per pack
1 pc(s)
Package width
120 mm
Package depth
40 mm
Package height
185 mm
Package weight
90 g
Package type
Blister
Packaging content
Cables included
USB
Quick installation guide
Yes
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
255 mm
Master (outer) case height
510 mm
Master (outer) case gross weight
8.3 kg
Products per master (outer) case
80 pc(s)
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES 4-Port USB 2.0 Hub Conceptronic HUBBIES 4-Port USB 2.0 Hub
(show image)
HUBBIES05B HUBBIES 4-Port USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter
(show image)
HUBBIES04B HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4-Ports Round Shape USB 2.0 Hub Conceptronic 4-Ports Round Shape USB 2.0 Hub
(show image)
CS4USB2 4-Ports Round Shape USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4-Ports Cube USB 2.0 Hub Conceptronic 4-Ports Cube USB 2.0 Hub
(show image)
C4USB2CUBEG 4-Ports Cube USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Stylish 7 Ports Powered USB Hub Conceptronic Stylish 7 Ports Powered USB Hub
(show image)
C7USB2W Stylish 7 Ports Powered USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4 Ports USB Hub USB 3.0 Conceptronic 4 Ports USB Hub USB 3.0
(show image)
C4USB3 4 Ports USB Hub USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 7 Ports USB 2.0 Hub Conceptronic 7 Ports USB 2.0 Hub
(show image)
C7USB2 7 Ports USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Travel 4 Ports USB Hub Conceptronic Travel 4 Ports USB Hub
(show image)
C4PUSB2 Travel 4 Ports USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER
(show image)
C4USB2BL 4 PORTS USB 2.0 HUB WITH ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4 port USB2.0 Hub Conceptronic 4 port USB2.0 Hub
(show image)
C4USB2 4 port USB2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)